Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Knog Blinder MINI Niner Twin Rear lighting + Front lighting (set) LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Knog
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blinder MINI Niner Twin
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11964
Category
Small white lights attached to the front of a bicycle and small red lights attached to the back.
Bicycle Lights
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKnog: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3130
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 02 Jun 2018 08:12:13
The date of the most recent change of this product data-sheet in Icecat.
User manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Knog Blinder MINI Niner Twin Rear lighting + Front lighting (set) LED :
The short editorial description of Knog Blinder MINI Niner Twin Rear lighting + Front lighting (set) LED

LED, 20/11 lm, 800 m, IP67, LiPo, 11 h, 31 x 31 x 14 mm, 18 g
More>>>
Short summary description Knog Blinder MINI Niner Twin Rear lighting + Front lighting (set) LED:
This short summary of the Knog Blinder MINI Niner Twin Rear lighting + Front lighting (set) LED data-sheet is auto-generated and uses the product title and the first six key specs.

Knog Blinder MINI Niner Twin, Rear lighting + Front lighting (set), Black, Silicone, IP67, 90°, LED

Long summary description Knog Blinder MINI Niner Twin Rear lighting + Front lighting (set) LED:
This is an auto-generated long summary of Knog Blinder MINI Niner Twin Rear lighting + Front lighting (set) LED based on the first three specs of the first five spec groups.

Knog Blinder MINI Niner Twin. Type: Rear lighting + Front lighting (set), Product colour: Black, Strap material: Silicone. Bulb type: LED, Light colour: Red, White, Luminous flux (front light): 20 lm. Power source type: Battery, Operating time: 11 h. Battery technology: Lithium Polymer (LiPo), Battery recharge time: 2.5 h. Front light dimensions (WxDxH): 31 x 31 x 14 mm, Front light weight: 18 g, Rear light dimensions (WxDxH): 31 x 31 x 14 mm