location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Knipex 16 90 130 SB cable stripper Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Knipex Check ‘Knipex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 90 130 SB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16 90 130 SB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4003773076940
Category:
Tool used to remove the protective casing from electrical wire so connections can be made.
Cable Strippers Check ‘Knipex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Knipex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 15:48:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Knipex 16 90 130 SB cable stripper Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With opening spring and locking device
  • - For stripping all common round and damp-proof installation cables between Ø 8.0 - 13.0 mm (e.g. 3 x 1.5 mm² up to 5 x 2.5 mm²)
  • - Also for use in conduit and distribution boxes
  • - Body: glass fibre reinforced plastic
  • - For use in confined and difficult to access work areas
  • - Especially suitable for larger cross-sections and for difficult insulating materials
  • - No adjustment of blades to cutting depth required
  • - Stripping device for conductors and strands 1.5 mm² and 2.5 mm²
  • - Two-way length stop (ideal for right and left-handers)
  • - Fastening device on the end of the handle (drop protection system)
Long product name Knipex 16 90 130 SB cable stripper Red :
The long product name of Knipex 16 90 130 SB cable stripper Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Stripping Tool for building and industrial cables
More>>>
Short summary description Knipex 16 90 130 SB cable stripper Red:
This short summary of the Knipex 16 90 130 SB cable stripper Red data-sheet is auto-generated and uses the product title and the first six key specs.

Knipex 16 90 130 SB, 47 g, Red

Long summary description Knipex 16 90 130 SB cable stripper Red:
This is an auto-generated long summary of Knipex 16 90 130 SB cable stripper Red based on the first three specs of the first five spec groups.

Knipex 16 90 130 SB. Stripping capacity (max): 1.3 cm, Stripping capacity (min): 8 mm, Handle material: Plastic. Product colour: Red. Length: 130 mm, Weight: 47 g

Country Distributor
Deutschland 1 distributor(s)