location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Knipex 13 05 160 plier Needle-nose pliers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Knipex Check ‘Knipex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13 05 160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13 05 160
Category:
Pincers with parallel, flat, and typically serrated surfaces, used chiefly for gripping small objects or bending wire.
Pliers Check ‘Knipex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Knipex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2023 20:05:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Knipex 13 05 160 plier Needle-nose pliers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The ideal pliers for cable work
  • - For gripping and bending wire
  • - For cutting medium hard and hard wire
  • - Precision cutting edges additionally induction-hardened, cutting edge hardness approx. 60 HRC
  • - With precision stripping holes
  • - For crimping wire ferrules
  • - Vanadium electric steel, forged, multi stage oil-hardened
Long product name Knipex 13 05 160 plier Needle-nose pliers :
The long product name of Knipex 13 05 160 plier Needle-nose pliers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Electricians' Pliers
More>>>
Short summary description Knipex 13 05 160 plier Needle-nose pliers:
This short summary of the Knipex 13 05 160 plier Needle-nose pliers data-sheet is auto-generated and uses the product title and the first six key specs.

Knipex 13 05 160, Needle-nose pliers, Chromium-vanadium steel, Plastic, Blue, Red, 160 mm, 139 g

Long summary description Knipex 13 05 160 plier Needle-nose pliers:
This is an auto-generated long summary of Knipex 13 05 160 plier Needle-nose pliers based on the first three specs of the first five spec groups.

Knipex 13 05 160. Type: Needle-nose pliers, Material: Chromium-vanadium steel, Handle material: Plastic. Length: 160 mm, Weight: 139 g