location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Knipex 00 20 01 V15 plier Pliers set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Knipex Check ‘Knipex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00 20 01 V15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00 20 01 V15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4003773081586
Category:
Pincers with parallel, flat, and typically serrated surfaces, used chiefly for gripping small objects or bending wire.
Pliers Check ‘Knipex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Knipex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 15:46:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Knipex 00 20 01 V15 plier Pliers set
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Four pliers in a foam tray
  • - In a foam tray for workbenches and tool trolleys
  • - Clearly organised storage of tools
  • - Precisely-sized recesses for holding the pliers
  • - Foam tray dimensions (W x H x D): 335 x 165 x 33 mm
  • - Material: two colour, closed pore foam
Long product name Knipex 00 20 01 V15 plier Pliers set :
The long product name of Knipex 00 20 01 V15 plier Pliers set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Set of pliers in a foam tray
More>>>
Short summary description Knipex 00 20 01 V15 plier Pliers set:
This short summary of the Knipex 00 20 01 V15 plier Pliers set data-sheet is auto-generated and uses the product title and the first six key specs.

Knipex 00 20 01 V15, Pliers set, 335 mm, 33 mm, 165 mm, 1.12 kg

Long summary description Knipex 00 20 01 V15 plier Pliers set:
This is an auto-generated long summary of Knipex 00 20 01 V15 plier Pliers set based on the first three specs of the first five spec groups.

Knipex 00 20 01 V15. Type: Pliers set. Package width: 335 mm, Package depth: 33 mm, Package height: 165 mm

Country Distributor
Lithuania 1 distributor(s)
Deutschland 1 distributor(s)