Klipsch iGroove HG 2.0 channels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26865
Info modified on:
21 Oct 2022, 10:14:32
Long product name Klipsch iGroove HG 2.0 channels Black:

iGroove HG iPod/Computer Speaker

Short summary description Klipsch iGroove HG 2.0 channels Black:

Klipsch iGroove HG, 2.0 channels, 98 dB, 65 - 17000 Hz, iPhone, iPod xlassic/nano/mini/touch, Black, 6.35 cm

Long summary description Klipsch iGroove HG 2.0 channels Black:

Klipsch iGroove HG. Audio output channels: 2.0 channels, Sensitivity: 98 dB, Frequency range: 65 - 17000 Hz. Compatibility: iPhone, iPod xlassic/nano/mini/touch. Product colour: Black, Woofer diameter: 6.35 cm, Tweeter diameter: 2.54 cm. Weight: 2.09 kg. Dimensions (WxDxH): 406.4 x 165.1 x 139.7 mm, Type: Portable speakers

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.