location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Klarstein Garcon Wall-mounted Black, Stainless steel 553.8 m³/h D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Klarstein Check ‘Klarstein’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Garcon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10029983
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260457481890
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Klarstein’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Klarstein: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Klarstein Garcon Wall-mounted Black, Stainless steel 553.8 m³/h D
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 900 mm Black, Stainless steel
  • - 553.8 m³/h Ducted
  • - Fluid dynamic efficiency class: D
  • - Lighting efficiency class: C
  • - Grease filtering efficiency class: G
  • - Number of filters: 1 Aluminium
  • - 65 dB
  • - 2 bulb(s) LED 3 W
  • - D 94 kWh
More>>>
Short summary description Klarstein Garcon Wall-mounted Black, Stainless steel 553.8 m³/h D:
This short summary of the Klarstein Garcon Wall-mounted Black, Stainless steel 553.8 m³/h D data-sheet is auto-generated and uses the product title and the first six key specs.

Klarstein Garcon, 553.8 m³/h, Ducted, D, C, G, 65 dB

Long summary description Klarstein Garcon Wall-mounted Black, Stainless steel 553.8 m³/h D:
This is an auto-generated long summary of Klarstein Garcon Wall-mounted Black, Stainless steel 553.8 m³/h D based on the first three specs of the first five spec groups.

Klarstein Garcon. Maximum extraction power: 553.8 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: D. Type: Wall-mounted, Product colour: Black, Stainless steel, Control type: Buttons. Grease filter type: Aluminium, Number of filters: 1 pc(s). Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Energy efficiency class: D, Annual energy consumption: 94 kWh, AC input voltage: 220-240 V