location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Klarstein Zola Wall-mounted Stainless steel 635 m³/h B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Klarstein Check ‘Klarstein’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zola
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10029388
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260435915201
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Klarstein’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Klarstein: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:28:58
The date of the most recent change of this product data-sheet in Icecat.
Klarstein 10029388 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Klarstein Zola Wall-mounted Stainless steel 635 m³/h B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 900 mm Stainless steel
  • - 635 m³/h Ducted
  • - Fluid dynamic efficiency class: C
  • - Lighting efficiency class: B
  • - Grease filtering efficiency class: C
  • - Number of filters: 1 Aluminium
  • - 74 dB
  • - LED
  • - B 66 kWh
More>>>
Short summary description Klarstein Zola Wall-mounted Stainless steel 635 m³/h B:
This short summary of the Klarstein Zola Wall-mounted Stainless steel 635 m³/h B data-sheet is auto-generated and uses the product title and the first six key specs.

Klarstein Zola, 635 m³/h, Ducted, C, B, C, 74 dB

Long summary description Klarstein Zola Wall-mounted Stainless steel 635 m³/h B:
This is an auto-generated long summary of Klarstein Zola Wall-mounted Stainless steel 635 m³/h B based on the first three specs of the first five spec groups.

Klarstein Zola. Maximum extraction power: 635 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: C. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Aluminium, Number of filters: 1 pc(s). Bulb type: LED. Energy efficiency class: B, Annual energy consumption: 66 kWh, Connected load: 213 W