location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid KES2102ER Semi-auto Espresso machine 2.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KES2102ER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KES2102EER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5413184801168
Category:
Machine used to make coffee.
Coffee Makers Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 15:03:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KitchenAid KES2102ER Semi-auto Espresso machine 2.5 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Espresso machine 2.5 L
  • - Ground coffee
  • - 2 cups 15 bar
  • - Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1300 W
  • - Red
Long product name KitchenAid KES2102ER Semi-auto Espresso machine 2.5 L :
The long product name of KitchenAid KES2102ER Semi-auto Espresso machine 2.5 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1300W, 15bar, 13.3kg
More>>>
KitchenAid KES2102ER Semi-auto Espresso machine 2.5 L:
The official description of KitchenAid KES2102ER Semi-auto Espresso machine 2.5 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pro Line® Series Espresso Maker with Dual Independent Boilers
Brew Espresso and steam milk at the same time with the KitchenAid® Pro Line® Series Espresso Maker featuring Dual Independent Boilers. This unit comes equipped with a variety of premium features to make each and every experience a delight. Such as an adjustable frothing arm, cup warmer and rail and frothing pitcher specially designed to create latte art.

Dual Independent Boilers
to switch from brewing to frothing instantly.

Quick Heating
Reach a boil in less than 6 minutes.

Hot Water Dispenser
Used to make Americanos, tea, hot chocolate and other drinks.

Adjustable Frothing Arm
Swivels horizontally and vertically for convenient use.

Frothing Pitcher
specially designed spout allows you to create latte art.

Cup Warmer and Rail
Accommodates 4 to 6 espresso cups.

Short summary description KitchenAid KES2102ER Semi-auto Espresso machine 2.5 L:
This short summary of the KitchenAid KES2102ER Semi-auto Espresso machine 2.5 L data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid KES2102ER, Espresso machine, 2.5 L, Ground coffee, 1300 W, Red

Long summary description KitchenAid KES2102ER Semi-auto Espresso machine 2.5 L:
This is an auto-generated long summary of KitchenAid KES2102ER Semi-auto Espresso machine 2.5 L based on the first three specs of the first five spec groups.

KitchenAid KES2102ER. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 2.5 L, Coffee input type: Ground coffee, Capacity in cups: 2 cups, Number of spouts: 2. Display type: Analog. Power: 1300 W. Product colour: Red

Performance
Coffee maker type *
Semi-auto
Capacity in cups *
2 cups
Maximum operating pressure
15 bar
Built-in grinder *
No
Built-in milk frother
Yes
Number of spouts
2
Hot water system *
Yes
Steam pipe
Yes
Cup warmer
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
2.5 L
Coffee input type *
Ground coffee
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Tea making
Yes
Cooking functions & programs
Hot chocolate making
Yes
Ergonomics
Housing material
Metal
Control type *
Buttons, Rotary
Built-in display *
Yes
Display type
Analog
Product colour *
Red
Removable drip tray
Yes
Power
Power *
1300 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
307 mm
Depth
318 mm
Height
401 mm
Weight
13.3 kg
Packaging data
Package width
385 mm
Package depth
385 mm
Package height
500 mm
Package weight
15.9 kg