Long product name Kit C5IN1GD USB graphics adapter Gold
:
Type-C to SD/Micro SD, 3 USB Adaptor (Gold)
The long product name of Kit C5IN1GD USB graphics adapter Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Type-C to SD/Micro SD, 3 USB Adaptor (Gold)
More>>>
Short summary description Kit C5IN1GD USB graphics adapter Gold:
This short summary of the Kit C5IN1GD USB graphics adapter Gold data-sheet is auto-generated and uses the product title and the first six key specs.
Kit C5IN1GD, 2.0, USB Type-A, USB Type-C
Long summary description Kit C5IN1GD USB graphics adapter Gold:
This is an auto-generated long summary of Kit C5IN1GD USB graphics adapter Gold based on the first three specs of the first five spec groups.
Kit C5IN1GD. USB connector type: USB Type-A, USB Type-C, USB connector gender: Female. Product colour: Gold