location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 4GB microSDHC Flash Class 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB microSDHC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDC4/4GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617120639 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:12:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: lifetime
Long product name Kingston Technology 4GB microSDHC Flash Class 4 :
The long product name of Kingston Technology 4GB microSDHC Flash Class 4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MicroSD High Capacity
More>>>
Kingston Technology 4GB microSDHC Flash Class 4:
The official description of Kingston Technology 4GB microSDHC Flash Class 4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your mobile world with you. microSDHC cards offer higher storage for more music, more videos, more pictures, more games --- more of everything you need in today’s mobile world. In fact, the microSDHC card allows you to maximize today’s revolutionary mobile devices.

Kingston Technology’s microSDHC cards are available in Class 2, Class 4 and the new Class 10 ratings - enabling users to keep up with the latest performance requirements of portable devices .

Short summary description Kingston Technology 4GB microSDHC Flash Class 4:
This short summary of the Kingston Technology 4GB microSDHC Flash Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 4GB microSDHC, 4 GB, MicroSDHC, Class 4, Flash, Black

Long summary description Kingston Technology 4GB microSDHC Flash Class 4:
This is an auto-generated long summary of Kingston Technology 4GB microSDHC Flash Class 4 based on the first three specs of the first five spec groups.

Kingston Technology 4GB microSDHC. Capacity: 4 GB, Flash card type: MicroSDHC, Flash memory class: Class 4, Internal memory type: Flash. Product colour: Black

Memory
Capacity *
4 GB
Flash card type *
MicroSDHC
Internal memory type
Flash
Flash memory class *
Class 4
Features
Product colour
Black
Lead plating
Gold
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
11 mm
Depth
1 mm
Weight & dimensions
Height
15 mm
Weight
1.4 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Packaging content
Memory adapter included
SD
Other features
Registered
No
Memory layout
1 x 4096 MB
Module configuration
(N/A) (N/A)
Internal memory
4 GB
Internal memory
4096 MB
SD adapter dimensions (WxDxH)
24 x 2.1 x 32 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:54:29
Uk has collected 9 expert reviews for Kingston Technology 4GB microSDHC Flash Class 4 and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-10 21:54:29
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
bigbruin.com
Updated:
2015-09-10 21:54:29
Kingston is one of the biggest memory manufacturers in the world, and in this review we'll be taking a look at one of their smallest products. a Micro SDHC card. While these flash memory cards are physically super tiny (11mm wide x 15mm long x 1mm thick...
Good Performed respectably during testing and passed for a Class 4 device, Highest capacity storage available for today's Micro SDHC compatible mobile devices, One of only a few 32GB Micro SDHC cards available (and many others are Class 2)...
Bad Faster is always better, Price - Over $3.40 per GB, and just about worth its weight in gold!...
Bottom line The bottom line is that the Kingston 32GB Micro SDHC card is definitely worth considering if you want to add as much storage space to your tablet PC, smart phone, or other mobile device as is physically possible. 32GB Micro SDHC cards are not all that...
0%
slashgear.com
Updated:
2015-09-10 21:54:29
If there’s one thing we’re used to seeing on mobile devices of late, it’s “microSD cards up to 32GB supported.” Problem is, when it actually comes to fitting maximum-size microSDHC cards inside, your choices have been relatively limited and generally e...
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)