standard
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology ValueRAM 512MB 333MHz DDR Non-ECC CL2.5 DIMM memory module 0.5 GB 1 x 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 0.5 GB DDR 333 MHz
- - 184-pin DIMM 1 x 0.5 GB
- - CAS latency: 2.5
- - 2.5 V
Warranty:
Lifetime
Long product name Kingston Technology ValueRAM 512MB 333MHz DDR Non-ECC CL2.5 DIMM memory module 0.5 GB 1 x 0.5 GB
:
The long product name of Kingston Technology ValueRAM 512MB 333MHz DDR Non-ECC CL2.5 DIMM memory module 0.5 GB 1 x 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ValueRam
More>>>
Kingston Technology ValueRAM 512MB 333MHz DDR Non-ECC CL2.5 DIMM memory module 0.5 GB 1 x 0.5 GB:
The official description of Kingston Technology ValueRAM 512MB 333MHz DDR Non-ECC CL2.5 DIMM memory module 0.5 GB 1 x 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. Kingston ValueRAM is your best source for industry-standard memory to maximise the performance and productivity of your system. Built with A-grade components only, Kingston ValueRAM memory modules come with a lifetime warranty.
Short summary description Kingston Technology ValueRAM 512MB 333MHz DDR Non-ECC CL2.5 DIMM memory module 0.5 GB 1 x 0.5 GB:
This short summary of the Kingston Technology ValueRAM 512MB 333MHz DDR Non-ECC CL2.5 DIMM memory module 0.5 GB 1 x 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology ValueRAM 512MB 333MHz DDR Non-ECC CL2.5 DIMM, 0.5 GB, 1 x 0.5 GB, DDR, 333 MHz, 184-pin DIMM
Long summary description Kingston Technology ValueRAM 512MB 333MHz DDR Non-ECC CL2.5 DIMM memory module 0.5 GB 1 x 0.5 GB:
This is an auto-generated long summary of Kingston Technology ValueRAM 512MB 333MHz DDR Non-ECC CL2.5 DIMM memory module 0.5 GB 1 x 0.5 GB based on the first three specs of the first five spec groups.
Kingston Technology ValueRAM 512MB 333MHz DDR Non-ECC CL2.5 DIMM. Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Memory form factor: 184-pin DIMM, CAS latency: 2.5