location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology ValueRAM 8GB DDR3 1333MHz Module memory module 1 x 8 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ValueRAM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB DDR3 1333MHz Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KVR1333D3N9/8G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617195613 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology ValueRAM 8GB DDR3 1333MHz Module memory module 1 x 8 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 8 GB DDR3 1333 MHz
  • - 240-pin DIMM 1 x 8 GB
  • - CAS latency: 9
  • - 1.5 V
Warranty: lifetime
Long product name Kingston Technology ValueRAM 8GB DDR3 1333MHz Module memory module 1 x 8 GB :
The long product name of Kingston Technology ValueRAM 8GB DDR3 1333MHz Module memory module 1 x 8 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ValueRam
More>>>
Kingston Technology ValueRAM 8GB DDR3 1333MHz Module memory module 1 x 8 GB:
The official description of Kingston Technology ValueRAM 8GB DDR3 1333MHz Module memory module 1 x 8 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. Kingston ValueRAM is your best source for industry-standard memory to maximise the performance and productivity of your system. Built with A-grade components only, Kingston ValueRAM memory modules come with a lifetime warranty.

Short summary description Kingston Technology ValueRAM 8GB DDR3 1333MHz Module memory module 1 x 8 GB:
This short summary of the Kingston Technology ValueRAM 8GB DDR3 1333MHz Module memory module 1 x 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology ValueRAM 8GB DDR3 1333MHz Module, 8 GB, 1 x 8 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 8GB DDR3 1333MHz Module memory module 1 x 8 GB:
This is an auto-generated long summary of Kingston Technology ValueRAM 8GB DDR3 1333MHz Module memory module 1 x 8 GB based on the first three specs of the first five spec groups.

Kingston Technology ValueRAM 8GB DDR3 1333MHz Module. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
9
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Component for *
PC/Server
Memory form factor *
240-pin DIMM
ECC *
No
Memory bus
64 bit
Memory voltage
1.5 V
Module configuration
1024M x 64
Memory type
PC-10600
Features
Lead plating
Gold
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Width
133.3 mm
Height
30 mm
Other features
Chips organisation
X8
Number of pins
240
Form factor
240-pin DIMM
Bus clock rate
1333 MHz
Error indication
No
Memory layout
1 x 8192 MB
Internal memory
8192 MB
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 08:56:40
Uk has collected 11 expert reviews for Kingston Technology ValueRAM 8GB DDR3 1333MHz Module memory module 1 x 8 GB and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-06-01 08:56:30
Expert reviews...
Bottom line Extremely low profile memory with a high capacity at a great price...
80%
tweaktown.com
Updated:
2020-06-01 08:56:39
Intel not only knows how to push its own technologies, but also how to push the market forward; this with the exception of the RDRAM debacle, but let’s not dwell on that now. For the last five years Intel has not only managed to get its feet back on...
Bottom line Core i7 has already proven to us that it is and will be the CPU for 2009. With its remarkable performance and features, Intel really is on the right track these days. And with the tracks laid it’s simply a matter of hopping onboard and taking the ri...
83%
tomshardware.co.uk
Updated:
2020-06-01 08:56:39
Kingston is probably the most mainstream brand of this shootout, offering a complete module range from mundane to spectacular. In fact the company provided us with two similar-speed kits, its ValueRAM PC3-10600 being the "standard performance" parts...
0%
pcmag.com
Updated:
2020-06-01 08:56:34
An affordable pack of DDR3 memory, this Kingston 2GB 240-Pin DDR3 SDRAM ($16.99 list) comes in a pack of two 1GB sticks of 240-Pin, DDR3 SDRAM. The memory runs at 1,333Mhz and with a Column Address Strobe latency (CAS) of 9 among other features. Design...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Czech Republic 1 distributor(s)