location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3L 1600MHz Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KCP3L16NS8/4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162865280 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 331112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 4 GB DDR3L 1600 MHz
  • - 240-pin DIMM 1 x 4 GB
  • - CAS latency: 11
  • - 1.35 V
Warranty: Lifetime
Long product name Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB :
The long product name of Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System Specific Memory, 4GB DDR3L 1600MHz Module
More>>>
Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB:
The official description of Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology offers extremely reliable, high-performance desktop memory. Every module is customised and tested to meet the exact specification requirements of each system. Kingston memory can increase the processing power of your desktop. It’s guaranteed to be compatible and offers a great cost-performance benefit plus better multitasking, faster processing of multimedia files and smoother video streaming. For added peace of mind, Kingston memory is backed by a lifetime warranty, free technical support and legendary Kingston reliability.

- Expertise - From the industry leader in PC memory
- Superior quality and testing - All components are qualified and all modules are tested at all stages of production.
- Guaranteed compatibility - Kingston memory is guaranteed to be compatible with the system for which it’s designed.
- Lifetime warranty and free technical support
- Kingston system-specific memory for Acer, Dell, Gateway and HP desktop computers (please make sure to always check the system and memory compatibility).

Short summary description Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB:
This short summary of the Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module, 4 GB, 1 x 4 GB, DDR3L, 1600 MHz, 240-pin DIMM, Green

Long summary description Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB:
This is an auto-generated long summary of Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB based on the first three specs of the first five spec groups.

Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, Product colour: Green

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
11
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3L
Memory clock speed *
1600 MHz
Component for *
PC/Server
Memory form factor *
240-pin DIMM
ECC *
No
Memory bus
64 bit
Memory ranking
1
Memory voltage
1.35 V
Module configuration
512M x 64
Memory type
PC-12800
Product colour
Green
Lead plating
Gold
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Features
Compatible products
Acer: Aspire M1935 Flex Series AM1935-xxx, Aspire M3470, M3470G Series AM3470/G-xxx, Aspire M3920 AM3920-xxx, Aspire M3970, M3970G Series AM3970/G-xxx, Aspire Predator G3 AG3610-UR10P, Aspire Predator G3 AG3610-UR30P, Aspire Predator G5910 Series AG5910-xxx, Aspire T Series ATC-710, Aspire X Series AXC710-xxx, Aspire X1935 Series X1935-xxx, Aspire X3960 Series, Aspire X3995 Series AX3995-xxx, Veriton 2 Series VM2631-xxx, Veriton 2 Series VX2120-xxx, Veriton M Series M2120G-xxx, Veriton M Series M2631G-xxx, Veriton M4610, Veriton M4610G Series VM4610G-xxx, Veriton M4618G Series VM4618G-xxx, Veriton M4620G, Veriton M6610, Veriton M6610G, Veriton M6618G, Veriton X Series X2120G-xxx, Veriton X4610G Series VX4610G-xxx, Veriton X4618G Series VX4618G-xxx, Veriton X6610G; Dell: Inspiron 3650, OptiPlex 3040 MT/SFF, OptiPlex 5040 MT/SFF, Vostro 3650; Gateway: SX Desktop SX2185-F12D; HP/Compaq: EliteDesk 705 G2 Series SFF/MT, Pavilion 550-132d, Pavilion 550-142d, ProDesk 400 G2.5
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Width
133.3 mm
Logistics data
Harmonized System (HS) code
84733020
Other features
Chips organisation
x8
Number of pins
240
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)