location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler R500 USB flash drive 128 GB USB Type-A 2.0 Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTR500/128GB show
Show alternative article codes used in the online market place
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology DataTraveler R500 USB flash drive 128 GB USB Type-A 2.0 Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128 GB USB Type-A 2.0
  • - Read speed: 30 MB/s Write speed: 20 MB/s
  • - Form factor: Cap
  • - Black, Orange
  • - Rubber
Warranty: 5 years
Long product name Kingston Technology DataTraveler R500 USB flash drive 128 GB USB Type-A 2.0 Black, Orange :
The long product name of Kingston Technology DataTraveler R500 USB flash drive 128 GB USB Type-A 2.0 Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DataTravler
More>>>
Kingston Technology DataTraveler R500 USB flash drive 128 GB USB Type-A 2.0 Black, Orange:
The official description of Kingston Technology DataTraveler R500 USB flash drive 128 GB USB Type-A 2.0 Black, Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston’s DataTraveler® R500 provides rugged portable storage in capacities that let you take all your data with you to the office, school, travel and more. Its durable, rubberised casing makes it easy to grip and protects the drive from scratches and general wear, so it’s ideal for road warriors and outdoor adventurers alike.

DataTraveler R500 provides high speeds of up to 30 MB/s read and 20 MB/s write and is easy to use. Its blazing fast speed means you can quickly back up all your documents, even the largest video files, plus travel photos, music and more.

For added peace of mind, DataTraveler R500 is backed by a five-year warranty, live 24/7 tech support and Kingston’s legendary reliability.

Short summary description Kingston Technology DataTraveler R500 USB flash drive 128 GB USB Type-A 2.0 Black, Orange:
This short summary of the Kingston Technology DataTraveler R500 USB flash drive 128 GB USB Type-A 2.0 Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler R500, 128 GB, USB Type-A, 2.0, 30 MB/s, Cap, Black, Orange

Long summary description Kingston Technology DataTraveler R500 USB flash drive 128 GB USB Type-A 2.0 Black, Orange:
This is an auto-generated long summary of Kingston Technology DataTraveler R500 USB flash drive 128 GB USB Type-A 2.0 Black, Orange based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler R500. Capacity: 128 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 30 MB/s, Write speed: 20 MB/s. Form factor: Cap, Product colour: Black, Orange

Performance
Capacity *
128 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
30 MB/s
Write speed
20 MB/s
Plug and Play
Yes
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard
Design
Form factor *
Cap
Product colour *
Black, Orange
Design
Housing material
Rubber
Protection features
Shock resistant
Weight & dimensions
Width
70 mm
Depth
22.7 mm
Height
12.4 mm
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Other features
Internal memory type
Flash
Registered
No
Internal memory
131072 MB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:56:09
Uk has collected 6 expert reviews for Kingston Technology DataTraveler R500 USB flash drive 128 GB USB Type-A 2.0 Black, Orange and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
rwlabs.com
Updated:
2011-08-24 01:56:09
With the prices of storage products taking a plunge worldwide and with data sizes increasing each day that goes by it is no wonder as to why people have been turning to large capacity USB/eSATA flash drives for their portable storage needs. Ho...
Good Build Quality, Design, Performance, Shock/Water Resistant, 5 Years Warranty...
Bad Price (For Some), USB2.0...
Bottom line The DataTraveler R500 is certainly not the fastest line of flash drives in the market today something that can be easily explained by its USB2.0 connection or seen just by checking our recent 32-64GB roundup. However the DT R500 is not a regul...
0%
pcmag.com
Updated:
2012-03-21 02:04:17
While USB flash drives are getting faster, sometimes what you really want is simply more capacity. The Kingston DataTraveler R500 ($200 street) may not be the fastest flash drive around, limited as it is to USB 2.0 instead of 3.0, but it is certainly one...
Good Spacious at 128GB. Rugged. Easy to find, thanks to a bright color scheme.
Bad No USB 3.0...
Bottom line The Kingston DataTraveler R500 takes your data wherever you need to go, shrugging off bumps, bruises, and the occasional dousing as it goes. The 128GB drive may not be the fastest drive out there, but it's certainly one of the largest...
70%
techcrunch.com
Updated:
2014-02-26 01:12:59
Flash drives are a dime a dozen these days, so if you’re going to actually spend money on one, it may as well be one that can take a little abuse. After all, if you plan on having it with you everywhere you go, there’s a good chance this thing is going...
0%