location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler Elite 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Graphite, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 3.0 64GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTE30/64GB
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology DataTraveler Elite 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Graphite, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Read speed: 70 MB/s Write speed: 30 MB/s
  • - Form factor: Capless
  • - Black, Graphite, White
Long product name Kingston Technology DataTraveler Elite 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Graphite, White :
The long product name of Kingston Technology DataTraveler Elite 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Graphite, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System Specific
More>>>
Kingston Technology DataTraveler Elite 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Graphite, White:
The official description of Kingston Technology DataTraveler Elite 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Graphite, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology DataTraveler Elite 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Graphite, White:
This short summary of the Kingston Technology DataTraveler Elite 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Graphite, White data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler Elite 3.0 64GB, 64 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 70 MB/s, Capless, Black, Graphite, White

Long summary description Kingston Technology DataTraveler Elite 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Graphite, White:
This is an auto-generated long summary of Kingston Technology DataTraveler Elite 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Graphite, White based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler Elite 3.0 64GB. Capacity: 64 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 70 MB/s, Write speed: 30 MB/s. Form factor: Capless, Product colour: Black, Graphite, White

Performance
Capacity *
64 GB
Device interface *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Read speed
70 MB/s
Write speed
30 MB/s
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Design
Form factor *
Capless
Product colour *
Black, Graphite, White
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
69 mm
Depth
11.1 mm
Height
21.6 mm
Other features
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-05-11 01:25:38
Uk has collected 13 expert reviews for Kingston Technology DataTraveler Elite 3.0 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Graphite, White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcworld.co.nz
Updated:
2013-03-27 21:40:27
The Kingston DataTraveler Elite is a lightweight, pop-top USB 3.0 flash drive offering claimed speeds of up to 70Mbyte/s read and 30Mbyte/s write. We tested the 16GB model, which costs $28, but it also comes in sizes up to 64GB. Note that this is a pla...
90%
technogog.com
Updated:
2012-05-11 01:25:37
Kingston recently announced the expansion of their USB 3.0 flash drive lineup with the release of the DataTraveler Elite 3.0. This flash drive is an economically priced USB thumb drive that takes advantage of USB 3.0’s faster transfer speeds. As more U...
Good Good performance, Small, Portable, Capless design...
Bad Less rugged than other Kingston USB 3.0 flash drives...
Bottom line Kingston’s first budget USB 3.0 flash drive is a solid performer meeting its advertised speeds without any issues. While the DataTraveler Elite 3.0 is not as fast as it’s predecessors from Kingston it does pretty well compared to the older USB 2.0 sta...
90%
myce.com
Updated:
2012-06-17 01:04:17
Kingston is a name that doesn’t need any introduction. Kingston is the leading name when it comes to RAM, but also a leader in USB Drives and is now following the same path with their SSD drives. Over the last few years there was a major improvement in...
Good Great performance, Sliding mechanism, Stylish three colour design, Five year warranty, Low price...
Bad None...
Bottom line PositiveGreat performanceSliding mechanismStylish three colour designFive year warrantyLow priceNegativeNoneTime to finish this review, and again I am left with only positive things to say about the Kingston DataTraveler Elite 3.0, starting with the low p...
0%
techarp.com
Updated:
2013-10-26 02:12:31
The Kingston DataTraveler Elite 3.0 is designed to be a lower-cost version of the Kingston DataTraveler Ultimate 3.0 Gen. 2 flash drive and it shows. Not only is its rated performance lower - 70 MBs instead of 100 MB/s (read) and 30 MB/s instead of 70...
0%
nikktech.com
Updated:
2014-07-24 01:54:03
I really don't know why exactly but the price drops in everything related with storage media are still going and I'm really afraid that if this goes on for much longer it could actually hurt the entire industry (although price drops are always good for th...
Good Build Quality (Overall), Design, PullDesign (No Cap Needed)...
Bad Plastic Exterior, Price (Compared To The Competition), Performance (Compared To The Competition), Lanyard Not Included...
Bottom line All PagesPage 9 of 9CONLCUSIONLike i always say results are mostly what matters when reviewing/testing a product which one can actually benchmark its performance and this review is not an exception to that rule (none never is). Unfortunately i don't know...
0%
decryptedtech.com
Updated:
2014-09-26 01:08:23
Although not as sexy as a new CPU, GPU or Motherboard USB flash drives are still used on an almost daily basis by many, many people. These are the indispensable little products that we carry our files around in. I know quite a few IT people that carry com...
Bottom line At $46 the Kingston DataTraveler Elite 3.0 32GB USB Flash Drive is not a bad deal. It is not as fast as we would like it to have been, but it is still faster than any of the USB 2.0 drives that we have tinkered with. The capacity at 32GB is very nice givi...
0%