Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler Elite 3.0 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black,Graphite,White USB flash drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 3.0 16GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTE30/16GB show
Show alternative article codes used in the online market place
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 31505
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 08 Oct 2017 00:12:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kingston Technology DataTraveler Elite 3.0 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black,Graphite,White USB flash drive :
The short editorial description of Kingston Technology DataTraveler Elite 3.0 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black,Graphite,White USB flash drive

System Specific
More>>>

Kingston Technology DataTraveler Elite 3.0 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black,Graphite,White USB flash drive:
The official marketing text of Kingston Technology DataTraveler Elite 3.0 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black,Graphite,White USB flash drive as supplied by the manufacturer
Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.
Short summary description Kingston Technology DataTraveler Elite 3.0 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black,Graphite,White USB flash drive:
This short summary of the Kingston Technology DataTraveler Elite 3.0 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black,Graphite,White USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology DataTraveler Elite 3.0 16GB, 16 GB, USB 3.0 (3.1 Gen 1), Type-A, 70 MB/s, Capless, Black, Graphite, White
Long summary description Kingston Technology DataTraveler Elite 3.0 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black,Graphite,White USB flash drive :

Kingston Technology DataTraveler Elite 3.0 16GB. Capacity: 16 GB, USB version: USB 3.0 (3.1 Gen 1), USB connector: Type-A, Read speed: 70 MB/s, Write speed: 30 MB/s. Form factor: Capless, Colour of product: Black, Graphite, White

This is an auto-generated long summary of Kingston Technology DataTraveler Elite 3.0 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black,Graphite,White USB flash drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Capacity *
Capacity of the storage media.
16 GB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
USB 3.0 (3.1 Gen 1)
USB connector *
Type-A
Read speed
The speed at which a device can read data.
70 MB/s
Write speed
The speed at which a device can write data.
30 MB/s
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Design
Form factor *
The shape or design of the product.
Capless
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Graphite, White
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 85 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
69 mm
Depth
The distance from the front to the back of something.
11.1 mm
Height
The measurement of the product from head to foot or from base to top.
21.6 mm
Other features
USB powered
The device can be powered via a USB connection.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-05-11
Testseek has collected 12 expert reviews for Kingston Technology DataTraveler Elite 3.0 16GB and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcworld.co.nz
Updated:
2013-03-27
The Kingston DataTraveler Elite is a lightweight, pop-top USB 3.0 flash drive offering claimed speeds of up to 70Mbyte/s read and 30Mbyte/s write. We tested the 16GB model, which costs $28, but it also comes in sizes up to 64GB. Note that this is a pla...
90%
Country Distributor
Österreich 1 distributor(s)
X