location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler 4000 64GB USB flash drive USB Type-A 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4000 64GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT4000/64GB
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology DataTraveler 4000 64GB USB flash drive USB Type-A 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 64 GB USB Type-A 2.0
  • - Read speed: 18 MB/s Write speed: 10 MB/s
  • - Form factor: Cap
  • - Black
  • - Stainless steel, Titanium
  • - Password protection
  • - 1 pc(s)
Warranty: 5 years
Long product name Kingston Technology DataTraveler 4000 64GB USB flash drive USB Type-A 2.0 Black :
The long product name of Kingston Technology DataTraveler 4000 64GB USB flash drive USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DT4000
More>>>
Kingston Technology DataTraveler 4000 64GB USB flash drive USB Type-A 2.0 Black:
The official description of Kingston Technology DataTraveler 4000 64GB USB flash drive USB Type-A 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your organisation’s portable data with Kingston Technology’s new, ultra-secure DataTraveler 4000 USB Flash drive.

FIPS 140-2 Level 2 certified and featuring 256-bit AES hardware-based encryption in CBC mode. More secure than software based solutions as authentication and encryption processes are performed on the drive, with no information about this process shared with the host system. Increased protection is provided with enforced complex passwords and device lockdown after a specified number of invalid attempts.

Not only is the DataTraveler 4000 rugged and waterproof, with a titanium-coated, stainless steel casing for added protection. It is easy to set up and use, with no admin rights or application installation required.

DataTraveler 4000 is backed by a five-year warranty, 24/7 tech support and legendary Kingston reliability.

Short summary description Kingston Technology DataTraveler 4000 64GB USB flash drive USB Type-A 2.0 Black:
This short summary of the Kingston Technology DataTraveler 4000 64GB USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler 4000 64GB, 64 GB, USB Type-A, 2.0, 18 MB/s, Cap, Black

Long summary description Kingston Technology DataTraveler 4000 64GB USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of Kingston Technology DataTraveler 4000 64GB USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler 4000 64GB. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 18 MB/s, Write speed: 10 MB/s. Form factor: Cap. Password protection. Product colour: Black

Performance
Capacity *
64 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
18 MB/s
Write speed
10 MB/s
Plug and Play
Yes
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Design
Form factor *
Cap
Product colour *
Black
Housing material
Stainless steel, Titanium
Protection features
Water resistant
Design
LED indicators
Yes
Security
Password protection
Yes
Security algorithms
256-bit AES, FIPS 140-2
Weight & dimensions
Width
77.9 mm
Depth
12.1 mm
Height
22.2 mm
Packaging data
Package type
Blister
Packaging content
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Other features
Country of origin
United States
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:22:12
Uk has collected 9 expert reviews for Kingston Technology DataTraveler 4000 64GB USB flash drive USB Type-A 2.0 Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
tweaktown.com
Updated:
2015-01-04 01:22:12
If you find yourself in a situation where you need to physically transport sensitive data, doing so through a standard flash drive may not be the most secure way to go about it. Thanks to advances in technology, you shouldn't bother hiring your very own a...
90%
pcadvisor.co.uk
Updated:
2015-01-04 01:22:12
With its managed software, the Kingston DataTraveler 4000 Managed is one of the more affordable FIPS 140-2 certified secure USB flash drives on the market. The Kingston DataTraveler 4000 Managed (DT4000-M) secure flash drive is not for the average user...
Bottom line Fast, affordable, managed, the DT4000M is also one of the more affordable FIPS 140-2 certified secure flash drives on the market...
60%
absolutegadget.com
Updated:
2015-01-04 01:22:12
USBs are ten a penny nowadays but should they go missing and you have confidential data on them, disaster would have well and truly struck.Kingston has a new USB storage device that promises to keep your precious data safe and sound.The Kingston 16GB Data...
84%
pcworld.com_techhive.com
Updated:
2015-01-04 01:22:12
The Kingston DataTraveler 4000 Managed (DT4000-M) secure flash drive is not for the average user--it must be employed in conjunction with BlockMaster's SafeConsole management software, which you have to purchase separately, or in a package deal from Ki...
Good Managed drive is appropriate for businesses, FIPS 140-2-certified...
Bad No USB 3.0 option...
Bottom line Fast, affordable, managed, the DT4000M is also one of the more affordable FIPS 140-2 certified secure flash drives on the market...
60%
legitreviews.com
Updated:
2015-01-04 01:22:12
Kingston and IronKey both make some great USB Flash Drives with 256-bit AES hardware encryption, but the best bang for your buck lies in the Kingston DataTraveler drives!...
0%