Kingston Technology logo

Kingston Technology 4GB miniSDHC (Class 2) High Capacity Secure Digital Card SDHC

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6919
Info modified on:
12 Feb 2024, 10:12:06
End of life date:
08 Feb 2024
Short summary description Kingston Technology 4GB miniSDHC (Class 2) High Capacity Secure Digital Card SDHC:

Kingston Technology 4GB miniSDHC (Class 2) High Capacity Secure Digital Card, 4 GB, SDHC, 2 MB/s

Long summary description Kingston Technology 4GB miniSDHC (Class 2) High Capacity Secure Digital Card SDHC:

Kingston Technology 4GB miniSDHC (Class 2) High Capacity Secure Digital Card. Capacity: 4 GB, Flash card type: SDHC, Read speed: 2 MB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.