Kingston Technology logo

Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88335
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Warranty:
Lifetime
Long product name Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC:

Gold microSD UHS-I Speed Class 3 (U3) 16GB

Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC:

Maximize the memory of every adventure.
If you need a great-performing card to maximize the footage from your drone, GoPro® or Ultra HD camera, look no further. Kingston’s Gold microSD UHS-I Speed Class 3 (U3) card lets you shoot footage at up to 30 frames per second in 4K and capture 120 frames per second in 1080P HD. Experience faster upload times when writing to a PC and edit and upload footage faster, especially when using USB 3.0 card readers like Kingston’s MLG4 Media Reader. Increased write speeds let you shoot in continuous burst mode and higher sustained write speeds ensure video integrity by reducing stutter.

Its microSD form factor is the standard used by nearly all action cameras, drones and small form factor 4K Ultra HD-capable cameras. It can also be used in conjunction with the optional SD card adapter to allow for quick viewing of footage from a notebook and for use in larger format cameras. Whether biking, hiking, racing or flying, depend on these cards to capture the action in any weather.
For the most extreme conditions, this microSD card is rugged, waterproof*, shock/vibration proof**, X-ray proof***, and temperature proof**** to keep all your footage safe. It’s available in multiple capacities from 16GB–64GB.*****

For the most extreme conditions, this microSD card is rugged, waterproof*, shock/vibration proof**, X-ray proof***, and temperature proof**** to keep all your footage safe. It’s available in multiple capacities from 16GB–64GB.*****

- Great performance to keep up with your adventures
- Compatible with microSDHC and microSDXC host devices
- Rugged: tested to be waterproof*, shock and vibration proof**, X-ray proof***, and temperature proof****
- Available in multiple capacities to suit your needs

GOPRO, HERO, the GOPRO logo, and the GoPro Be a Hero logo are trademarks or registered trademarks of GoPro, Inc.
* IEC/EN 60529 IPX7 certified for protection against continual water submersion up to 30 min. and depth up to 1m.
** Based on MIL-STD-883H, METHOD 2002.5 military standard test method.
*** ISO 7816-1 certified for protection against 0.1 Gy of X-ray radiation to both sides of card.
**** Withstands temperature range from -25 °C to 85 °C
***** Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Guide at kingston.com/flashguide.

Short summary description Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC:

Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB, 16 GB, MicroSDHC, Class 3, UHS-I, 90 MB/s, 45 MB/s

Long summary description Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC:

Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB. Capacity: 16 GB, Flash card type: MicroSDHC, Flash memory class: Class 3, Internal memory type: UHS-I, Read speed: 90 MB/s, Write speed: 45 MB/s. Protection features: Shock resistant, Temperature proof, Vibration proof, Water resistant, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.