Kingston Technology logo

Kingston Technology ValueRAM 2GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM (Kit of 2) Single Rank x8 memory module

Data-sheet quality:
created/standardized by Icecat
Product views:
12096
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 2GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM (Kit of 2) Single Rank x8 memory module:

Kingston Technology ValueRAM 2GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM (Kit of 2) Single Rank x8, 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 2GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM (Kit of 2) Single Rank x8 memory module:

Kingston Technology ValueRAM 2GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM (Kit of 2) Single Rank x8. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 6, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.