Kingston Technology logo

Kingston Technology ValueRAM 2GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM Single Rank, x4 memory module 1 x 2 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13229
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 2GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM Single Rank, x4 memory module 1 x 2 GB:

Kingston Technology ValueRAM 2GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM Single Rank, x4, 2 GB, 1 x 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 2GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM Single Rank, x4 memory module 1 x 2 GB:

Kingston Technology ValueRAM 2GB 800MHz DDR2 ECC Reg with Parity CL6 DIMM Single Rank, x4. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 6, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.