Kingston Technology logo

Kingston Technology ValueRAM 1024MB, 667MHZ, DDR2, SODIMM, NON-ECC, CL5 memory module 1 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9381
Info modified on:
20 Jun 2025, 12:46:47
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 1024MB, 667MHZ, DDR2, SODIMM, NON-ECC, CL5 memory module 1 GB:

Kingston Technology ValueRAM 1024MB, 667MHZ, DDR2, SODIMM, NON-ECC, CL5, 1 GB, DDR2

Long summary description Kingston Technology ValueRAM 1024MB, 667MHZ, DDR2, SODIMM, NON-ECC, CL5 memory module 1 GB:

Kingston Technology ValueRAM 1024MB, 667MHZ, DDR2, SODIMM, NON-ECC, CL5. Internal memory: 1 GB, Internal memory type: DDR2, CAS latency: 5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.