Kingston Technology logo

Kingston Technology ValueRAM 1 GB, DIMM 240-pin, DDR II, 667 MHz / PC2-5300, CL5, 1.8 V memory module DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7560
Info modified on:
20 Jun 2025, 12:45:49
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 1 GB, DIMM 240-pin, DDR II, 667 MHz / PC2-5300, CL5, 1.8 V memory module DDR2:

Kingston Technology ValueRAM 1 GB, DIMM 240-pin, DDR II, 667 MHz / PC2-5300, CL5, 1.8 V, 1 GB, DDR2, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 1 GB, DIMM 240-pin, DDR II, 667 MHz / PC2-5300, CL5, 1.8 V memory module DDR2:

Kingston Technology ValueRAM 1 GB, DIMM 240-pin, DDR II, 667 MHz / PC2-5300, CL5, 1.8 V. Internal memory: 1 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.