Kingston Technology logo

Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank x8 memory module 2 x 2 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
25852
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank x8 memory module 2 x 2 GB:

Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank x8, 4 GB, 2 x 2 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank x8 memory module 2 x 2 GB:

Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM (Kit of 2) Dual Rank x8. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.