Kingston Technology logo

Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42317
Info modified on:
20 Jun 2025, 12:44:35
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB:

Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM Dual Rank, x4, 4 GB, 1 x 4 GB, DDR2, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB:

Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM Dual Rank, x4. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 5, ECC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.