Kingston Technology logo

Kingston Technology ValueRAM Memory 128MB 533MHz DDR2 CL4 SODIMM memory module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9855
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Warranty:
lifetime
Long product name Kingston Technology ValueRAM Memory 128MB 533MHz DDR2 CL4 SODIMM memory module:

ValueRam

Kingston Technology ValueRAM Memory 128MB 533MHz DDR2 CL4 SODIMM memory module:

Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. Kingston ValueRAM is your best source for industry-standard memory to maximise the performance and productivity of your system. Built with A-grade components only, Kingston ValueRAM memory modules come with a lifetime warranty.

Short summary description Kingston Technology ValueRAM Memory 128MB 533MHz DDR2 CL4 SODIMM memory module:

Kingston Technology ValueRAM Memory 128MB 533MHz DDR2 CL4 SODIMM, DDR2, 533 MHz, 200-pin SO-DIMM

Long summary description Kingston Technology ValueRAM Memory 128MB 533MHz DDR2 CL4 SODIMM memory module:

Kingston Technology ValueRAM Memory 128MB 533MHz DDR2 CL4 SODIMM. Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 4

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.