Kingston Technology ValueRAM 8GB(2 x 4GB), 533MHz, DDR2, ECC, CL4, DIMM, 8 GB, DDR2, 533 MHz, 240-pin DIMM
Kingston Technology ValueRAM 8GB(2 x 4GB), 533MHz, DDR2, ECC, CL4, DIMM. Internal memory: 8 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4