Kingston Technology logo

Kingston Technology ValueRAM Memory 512MB 533Mhz DDR2 ECC CL4 DIMM Intel Validated memory module 0.5 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8687
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Warranty:
lifetime
Long product name Kingston Technology ValueRAM Memory 512MB 533Mhz DDR2 ECC CL4 DIMM Intel Validated memory module 0.5 GB:

Kingston Memory 512MB 533Mhz DDR2 ECC CL4 DIMM Intel Validated

Kingston Technology ValueRAM Memory 512MB 533Mhz DDR2 ECC CL4 DIMM Intel Validated memory module 0.5 GB:

This is a ValueRAM's 64M x 72-bit (512MB) DDR2-533 CL4 SDRAM
(Synchronous DRAM) ECC "Intel Certified" memory module. The components on this module include nine 64M x 8-bit (16M x 8-bit x 4 Bank) DDR2-533 SDRAM in FBGA packages. This 240-pin DIMM uses gold contact fingers and requires +1.8V.

Short summary description Kingston Technology ValueRAM Memory 512MB 533Mhz DDR2 ECC CL4 DIMM Intel Validated memory module 0.5 GB:

Kingston Technology ValueRAM Memory 512MB 533Mhz DDR2 ECC CL4 DIMM Intel Validated, 0.5 GB, DDR2, 533 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM Memory 512MB 533Mhz DDR2 ECC CL4 DIMM Intel Validated memory module 0.5 GB:

Kingston Technology ValueRAM Memory 512MB 533Mhz DDR2 ECC CL4 DIMM Intel Validated. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4, ECC

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.