Kingston Technology logo

Kingston Technology ValueRAM 1GB, PC2-4200, 533MHz, 240-pin, ECC, VLP, CL4, DDR2 SDRAM, DIMM memory module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14620
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 1GB, PC2-4200, 533MHz, 240-pin, ECC, VLP, CL4, DDR2 SDRAM, DIMM memory module:

Kingston Technology ValueRAM 1GB, PC2-4200, 533MHz, 240-pin, ECC, VLP, CL4, DDR2 SDRAM, DIMM, 1 GB, DDR2, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 1GB, PC2-4200, 533MHz, 240-pin, ECC, VLP, CL4, DDR2 SDRAM, DIMM memory module:

Kingston Technology ValueRAM 1GB, PC2-4200, 533MHz, 240-pin, ECC, VLP, CL4, DDR2 SDRAM, DIMM. Internal memory: 1 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 4, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.