Kingston Technology ValueRAM Memory 512MB 184PIN DIMM DDR, 0.5 GB, DDR, 333 MHz, 184-Pin DIMM
Kingston Technology ValueRAM Memory 512MB 184PIN DIMM DDR. Internal memory: 0.5 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Memory form factor: 184-Pin DIMM, CAS latency: 2.5