Kingston Technology logo

Kingston Technology ValueRAM 512MB, 266MHZ, DDR, ECC, CL2.5, DIMM SIN memory module 0.5 GB DRAM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12278
Info modified on:
20 Jun 2025, 12:46:03
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 512MB, 266MHZ, DDR, ECC, CL2.5, DIMM SIN memory module 0.5 GB DRAM:

Kingston Technology ValueRAM 512MB, 266MHZ, DDR, ECC, CL2.5, DIMM SIN, 0.5 GB, DRAM

Long summary description Kingston Technology ValueRAM 512MB, 266MHZ, DDR, ECC, CL2.5, DIMM SIN memory module 0.5 GB DRAM:

Kingston Technology ValueRAM 512MB, 266MHZ, DDR, ECC, CL2.5, DIMM SIN. Internal memory: 0.5 GB, Internal memory type: DRAM, CAS latency: 2.5, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.