location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology Flash Memory 256MB Full Speed USB2.0 USB flash drive 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flash Memory 256MB Full Speed USB2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KUSBDTI/256
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Long product name Kingston Technology Flash Memory 256MB Full Speed USB2.0 USB flash drive 0.25 GB :
The long product name of Kingston Technology Flash Memory 256MB Full Speed USB2.0 USB flash drive 0.25 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256MB 2.0 Full Speed USB Flash Memory
More>>>
Kingston Technology Flash Memory 256MB Full Speed USB2.0 USB flash drive 0.25 GB:
The official description of Kingston Technology Flash Memory 256MB Full Speed USB2.0 USB flash drive 0.25 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can store, carry and transfer large files in an affordable, convenient device. The DataTraveler from Kingston helps budget-conscious users break storage barriers, allowing them to easily store and move large files in a device no bigger than a pocketknife, replacing the need for floppies or the hassle of burning CDs.

As easy as click and drag, the DataTraveler can hold just about any file you can think of: term papers, theses, digital images, spreadsheets or other important documents. It works with virtually any computer with a USB port - even cross-platform from Macintosh to PC and vice versa. The DataTraveler is also a great promotional item for businesses; nearly any logo can be affixed to it, increasing brand-recognition.

Short summary description Kingston Technology Flash Memory 256MB Full Speed USB2.0 USB flash drive 0.25 GB:
This short summary of the Kingston Technology Flash Memory 256MB Full Speed USB2.0 USB flash drive 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology Flash Memory 256MB Full Speed USB2.0, 0.25 GB, 6.1 MB/s

Long summary description Kingston Technology Flash Memory 256MB Full Speed USB2.0 USB flash drive 0.25 GB:
This is an auto-generated long summary of Kingston Technology Flash Memory 256MB Full Speed USB2.0 USB flash drive 0.25 GB based on the first three specs of the first five spec groups.

Kingston Technology Flash Memory 256MB Full Speed USB2.0. Capacity: 0.25 GB, Read speed: 6.1 MB/s, Write speed: 1.5 MB/s

Performance
Capacity *
0.25 GB
Read speed
6.1 MB/s
Write speed
1.5 MB/s
Data retention
10 year(s)
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
8 - 95%
Operating shock
1000 G
Other features
Dimensions (WxDxH)
10 x 72.7 x 24 mm