Warranty:
Lifetime
Long product name Kingston Technology System Specific Memory 128MB, SDRAM, ECC, 168-pin DIMM memory module
:
The long product name of Kingston Technology System Specific Memory 128MB, SDRAM, ECC, 168-pin DIMM memory module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
System Specific
More>>>
Kingston Technology System Specific Memory 128MB, SDRAM, ECC, 168-pin DIMM memory module:
The official description of Kingston Technology System Specific Memory 128MB, SDRAM, ECC, 168-pin DIMM memory module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.
Short summary description Kingston Technology System Specific Memory 128MB, SDRAM, ECC, 168-pin DIMM memory module:
This short summary of the Kingston Technology System Specific Memory 128MB, SDRAM, ECC, 168-pin DIMM memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology System Specific Memory 128MB, SDRAM, ECC, 168-pin DIMM, 168-pin DIMM
Long summary description Kingston Technology System Specific Memory 128MB, SDRAM, ECC, 168-pin DIMM memory module:
This is an auto-generated long summary of Kingston Technology System Specific Memory 128MB, SDRAM, ECC, 168-pin DIMM memory module based on the first three specs of the first five spec groups.
Kingston Technology System Specific Memory 128MB, SDRAM, ECC, 168-pin DIMM. Memory form factor: 168-pin DIMM, ECC