Kingston Technology logo

Kingston Technology System Specific Memory 512MB, PC2-5300, DDR2 SDRAM Module for i-Select, Versa Models memory module 0.5 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
9029
Info modified on:
20 Jun 2025, 12:46:28
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 512MB, PC2-5300, DDR2 SDRAM Module for i-Select, Versa Models memory module 0.5 GB:

Kingston Technology System Specific Memory 512MB, PC2-5300, DDR2 SDRAM Module for i-Select, Versa Models, 0.5 GB, DDR2

Long summary description Kingston Technology System Specific Memory 512MB, PC2-5300, DDR2 SDRAM Module for i-Select, Versa Models memory module 0.5 GB:

Kingston Technology System Specific Memory 512MB, PC2-5300, DDR2 SDRAM Module for i-Select, Versa Models. Internal memory: 0.5 GB, Internal memory type: DDR2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.