Kingston Technology logo

Kingston Technology System Specific Memory 4GB Kit memory module DDR2 200 MHz

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13845
Info modified on:
12 Feb 2024, 10:13:34
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 4GB Kit memory module DDR2 200 MHz:

Kingston Technology System Specific Memory 4GB Kit, 4 GB, DDR2, 200 MHz, 184-pin DIMM

Long summary description Kingston Technology System Specific Memory 4GB Kit memory module DDR2 200 MHz:

Kingston Technology System Specific Memory 4GB Kit. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 200 MHz, Memory form factor: 184-pin DIMM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.