Kingston Technology logo

Kingston Technology System Specific Memory 8GB( 2 x 4GB ), PC2-4200, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM, Kit for BladeCenter JS21 memory module

Data-sheet quality:
created/standardized by Icecat
Product views:
5557
Info modified on:
20 Jun 2025, 12:46:17
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 8GB( 2 x 4GB ), PC2-4200, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM, Kit for BladeCenter JS21 memory module:

Kingston Technology System Specific Memory 8GB( 2 x 4GB ), PC2-4200, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM, Kit for BladeCenter JS21, 8 GB, DDR2

Long summary description Kingston Technology System Specific Memory 8GB( 2 x 4GB ), PC2-4200, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM, Kit for BladeCenter JS21 memory module:

Kingston Technology System Specific Memory 8GB( 2 x 4GB ), PC2-4200, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM, Kit for BladeCenter JS21. Internal memory: 8 GB, Internal memory type: DDR2, CAS latency: 4, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.