Kingston Technology logo

Kingston Technology System Specific Memory 2GB( 2 x 1 GB ), PC2-420, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM Kit for BladeCenter JS21 8844 memory module

Data-sheet quality:
created/standardized by Icecat
Product views:
4239
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 2GB( 2 x 1 GB ), PC2-420, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM Kit for BladeCenter JS21 8844 memory module:

Kingston Technology System Specific Memory 2GB( 2 x 1 GB ), PC2-420, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM Kit for BladeCenter JS21 8844, 2 GB, DDR2, 533 MHz

Long summary description Kingston Technology System Specific Memory 2GB( 2 x 1 GB ), PC2-420, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM Kit for BladeCenter JS21 8844 memory module:

Kingston Technology System Specific Memory 2GB( 2 x 1 GB ), PC2-420, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM Kit for BladeCenter JS21 8844. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, CAS latency: 4, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.