Kingston Technology System Specific Memory 1GB( 2 x 512 MB ), PC2-4200, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM for BladeCenter JS21 8844, 1 GB, DDR2, 533 MHz
Kingston Technology System Specific Memory 1GB( 2 x 512 MB ), PC2-4200, 533MHz, ECC, CL4, DDR2 SDRAM, DIMM for BladeCenter JS21 8844. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, CAS latency: 4, ECC