Kingston Technology logo

Kingston Technology System Specific Memory 512MB, DIMM 184-pin, DDR for IBM ESERVER XSERIES 325 memory module 0.5 GB DRAM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6946
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 512MB, DIMM 184-pin, DDR for IBM ESERVER XSERIES 325 memory module 0.5 GB DRAM:

Kingston Technology System Specific Memory 512MB, DIMM 184-pin, DDR for IBM ESERVER XSERIES 325, 0.5 GB, DRAM, 184-pin DIMM

Long summary description Kingston Technology System Specific Memory 512MB, DIMM 184-pin, DDR for IBM ESERVER XSERIES 325 memory module 0.5 GB DRAM:

Kingston Technology System Specific Memory 512MB, DIMM 184-pin, DDR for IBM ESERVER XSERIES 325. Internal memory: 0.5 GB, Internal memory type: DRAM, Memory form factor: 184-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.