Kingston Technology logo

Kingston Technology System Specific Memory 1GB DDR2-667 Single Rank Kit memory module ECC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8748
Info modified on:
20 Jun 2025, 12:47:03
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 1GB DDR2-667 Single Rank Kit memory module ECC:

Kingston Technology System Specific Memory 1GB DDR2-667 Single Rank Kit, 1 GB, DDR2, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 1GB DDR2-667 Single Rank Kit memory module ECC:

Kingston Technology System Specific Memory 1GB DDR2-667 Single Rank Kit. Internal memory: 1 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.