Kingston Technology logo

Kingston Technology System Specific Memory 2 GB ( 4 x 512 MB ) for HP INTEGRITY RX3600/RX6600 memory module DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9098
Info modified on:
20 Jun 2025, 12:46:59
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 2 GB ( 4 x 512 MB ) for HP INTEGRITY RX3600/RX6600 memory module DDR2:

Kingston Technology System Specific Memory 2 GB ( 4 x 512 MB ) for HP INTEGRITY RX3600/RX6600, 2 GB, DDR2, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 2 GB ( 4 x 512 MB ) for HP INTEGRITY RX3600/RX6600 memory module DDR2:

Kingston Technology System Specific Memory 2 GB ( 4 x 512 MB ) for HP INTEGRITY RX3600/RX6600. Internal memory: 2 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.