Kingston Technology logo

Kingston Technology System Specific Memory 4 GB ( 2 x 2 GB ), PC2-4200, 533MHz, DDR2 SDRAM, DIMM Kit, for Integrity BL860c memory module ECC

Data-sheet quality:
created/standardized by Icecat
Product views:
7606
Info modified on:
20 Jun 2025, 12:46:51
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 4 GB ( 2 x 2 GB ), PC2-4200, 533MHz, DDR2 SDRAM, DIMM Kit, for Integrity BL860c memory module ECC:

Kingston Technology System Specific Memory 4 GB ( 2 x 2 GB ), PC2-4200, 533MHz, DDR2 SDRAM, DIMM Kit, for Integrity BL860c, 4 GB, DDR2

Long summary description Kingston Technology System Specific Memory 4 GB ( 2 x 2 GB ), PC2-4200, 533MHz, DDR2 SDRAM, DIMM Kit, for Integrity BL860c memory module ECC:

Kingston Technology System Specific Memory 4 GB ( 2 x 2 GB ), PC2-4200, 533MHz, DDR2 SDRAM, DIMM Kit, for Integrity BL860c. Internal memory: 4 GB, Internal memory type: DDR2, CAS latency: 4, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.