Kingston Technology logo

Kingston Technology System Specific Memory 2GB 667MHz FBDIMM Kit (4-core and 8-core systems) memory module 2 x 1 GB DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22538
Info modified on:
20 Jun 2025, 12:44:32
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 2GB 667MHz FBDIMM Kit (4-core and 8-core systems) memory module 2 x 1 GB DDR2:

Kingston Technology System Specific Memory 2GB 667MHz FBDIMM Kit (4-core and 8-core systems), 2 GB, 2 x 1 GB, DDR2

Long summary description Kingston Technology System Specific Memory 2GB 667MHz FBDIMM Kit (4-core and 8-core systems) memory module 2 x 1 GB DDR2:

Kingston Technology System Specific Memory 2GB 667MHz FBDIMM Kit (4-core and 8-core systems). Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, CAS latency: 5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.