Kingston Technology logo

Kingston Technology System Specific Memory 4GB DDR2 667 MHz memory module 2 x 2 GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125074
Info modified on:
20 Jun 2025, 12:42:22
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 4GB DDR2 667 MHz memory module 2 x 2 GB:

Kingston Technology System Specific Memory 4GB DDR2 667 MHz, 4 GB, 2 x 2 GB, DDR2, 200-pin SO-DIMM, Multicolour

Long summary description Kingston Technology System Specific Memory 4GB DDR2 667 MHz memory module 2 x 2 GB:

Kingston Technology System Specific Memory 4GB DDR2 667 MHz. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory form factor: 200-pin SO-DIMM, CAS latency: 5, Product colour: Multicolour

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.