Kingston Technology logo

Kingston Technology System Specific Memory 512 MB, MicroDIMM 172-pin, DDR II, 533 MHz memory module 0.5 GB DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9246
Info modified on:
20 Jun 2025, 12:47:20
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 512 MB, MicroDIMM 172-pin, DDR II, 533 MHz memory module 0.5 GB DDR2:

Kingston Technology System Specific Memory 512 MB, MicroDIMM 172-pin, DDR II, 533 MHz, 0.5 GB, DDR2, 172-pin MicroDIMM

Long summary description Kingston Technology System Specific Memory 512 MB, MicroDIMM 172-pin, DDR II, 533 MHz memory module 0.5 GB DDR2:

Kingston Technology System Specific Memory 512 MB, MicroDIMM 172-pin, DDR II, 533 MHz. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory form factor: 172-pin MicroDIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.