location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module memory module 1 x 8 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB DDR3 1333MHz SODIMM Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KCP313SD8/8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617195286 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 403323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:13:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: Lifetime
Long product name Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module memory module 1 x 8 GB :
The long product name of Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module memory module 1 x 8 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System Specific Memory, 8GB DDR3 1333MHz SODIMM Module
More>>>
Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module memory module 1 x 8 GB:
The official description of Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module memory module 1 x 8 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology offers extremely reliable, high-performance notebook memory. Every module is customised and tested to meet the exact specification requirements of each system. Kingston memory can increase the processing power of your notebook. It’s guaranteed to be compatible and offers a great cost-performance benefit plus better multitasking, faster processing of multimedia files and smoother video streaming. For added peace of mind, Kingston memory is backed by a lifetime warranty, free technical support and legendary Kingston reliability.

- Expertise - From the industry leader in PC memory
- Superior quality and testing - All components are qualified and all modules are tested at all stages of production.
- Guaranteed compatibility - Kingston memory is guaranteed to be compatible with the system for which it’s designed.
- Lifetime warranty and free technical support
- Kingston system-specific memory for Apple (Mac mini, MacBook Pro), Dell, Fujitsu, HP, Lenovo, MiTAC, NEC, Panasonic, Samsung and Toshiba notebooks (please make sure to always check the system and memory compatibility).

Short summary description Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module memory module 1 x 8 GB:
This short summary of the Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module memory module 1 x 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module, 8 GB, 1 x 8 GB, DDR3, 1333 MHz, 204-pin SO-DIMM, Green

Long summary description Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module memory module 1 x 8 GB:
This is an auto-generated long summary of Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module memory module 1 x 8 GB based on the first three specs of the first five spec groups.

Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 9, Product colour: Green

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
9
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Component for *
Laptop
Memory form factor *
204-pin SO-DIMM
ECC *
No
Memory bus
64 bit
Memory ranking
2
Memory voltage
1.5 V
Module configuration
1024M x 64
Memory type
PC3-10600
Product colour
Green
Lead plating
Gold
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Features
Compatible products
Apple: Mac mini Server Core i7 2.0/2.7 (Mid 2011), MacBook Pro 13-inch (Early 2011), MacBook Pro 13-inch (Late 2011), MacBook Pro 15-inch (Early 2011), MacBook Pro 15-inch (Late 2011), MacBook Pro 17-inch (Early 2011), MacBook Pro 17-inch (Late 2011); Dell: Inspiron 20 (3045), Latitude 6430u, Latitude E6430 ATG, Latitude E6430s, Precision Mobile Workstation M4600, Precision Mobile Workstation M6600, XPS 15 (L502X), XPS 15z (L511z), XPS 17 (L702X), XPS 17 (L702X) 3D, XPS 17 (L702X) 3D Intel i7-2720QM or higher; Fujitsu: CELSIUS H710, CELSIUS H910, ESPRIMO Q510, ESPRIMO Q910, LIFEBOOK LH532, LIFEBOOK LH772; HP/Compaq: Elite 8200 Ultra-slim Desktop, EliteBook 2170p, EliteBook 2560p, EliteBook 2570p, EliteBook 2760p, EliteBook 8460p, EliteBook 8460w, EliteBook 8470p, EliteBook 8470w Mobile Workstation, EliteBook 8560p, EliteBook 8560w, EliteBook 8570p, EliteBook 8760w Mobile Workstation, ENVY Desktop 20-d001la TouchSmart, ENVY Desktop 20-d003la TouchSmart, ENVY Desktop 20-d005d TouchSmart, ENVY Desktop 20-d010 TouchSmart, ENVY Desktop 20-d010la TouchSmart, ENVY Desktop 20-d011 TouchSmart, ENVY Desktop 20-d013w TouchSmart, ENVY Desktop 20-d030 TouchSmart, ENVY Desktop 20-d034 TouchSmart, ENVY Desktop 20-d090 TouchSmart, ENVY Desktop 20-d094 TouchSmart, ENVY Desktop 20-d100cn TouchSmart, ENVY Desktop 20-d113w TouchSmart, ENVY Desktop 23-1060, ENVY Desktop 23-1065, ENVY Desktop 23-1070, ENVY Desktop 23-1075, ENVY Desktop 23-c010, ENVY Desktop 23-c030, ENVY Desktop 23-c055, ENVY Desktop 23-c059, ENVY Desktop 23-d000el TouchSmart, ENVY Desktop 23-d015la TouchSmart, ENVY Desktop 23-d027c TouchSmart, ENVY Desktop 23-d030 TouchSmart, ENVY Desktop 23-d034 TouchSmart, ENVY Desktop 23-d039 TouchSmart, ENVY Desktop 23-d040t (CTO) TouchSmart, ENVY Desktop 23-d044 TouchSmart, ENVY Desktop 23-d050xt (CTO) TouchSmart, ENVY Desktop 23-d051 TouchSmart, ENVY Desktop 23-d052 TouchSmart, ENVY Desktop 23-d055 TouchSmart, ENVY Desktop 23-d059 TouchSmart, ENVY Desktop 23-d060qd (CTO) TouchSmart, ENVY Desktop 23-d065 TouchSmart, ENVY Desktop 23-d115la TouchSmart, ENVY Desktop 23-d118d TouchSmart, ENVY Desktop 23-d119 TouchSmart, ENVY Desktop 23-d129 TouchSmart, ENVY Desktop 23-d131 TouchSmart, ENVY Desktop 23-d139 TouchSmart, ENVY Desktop 23-d140t (CTO) TouchSmart, ENVY Desktop 23-d150 TouchSmart, ENVY Desktop 23-d160qd TouchSmart, ENVY Desktop 23-d165ea TouchSmart, ENVY Desktop 23-d203d TouchSmart, ENVY Desktop 23-d215la TouchSmart, ENVY Desktop 23-d219 TouchSmart, ENVY Desktop 23-d229 TouchSmart, ENVY Desktop 23-d239c TouchSmart, ENVY Desktop 23-d249 TouchSmart, ENVY Desktop 23-d250xt TouchSmart, ENVY Desktop 23-d260qd TouchSmart, ENVY Desktop 23-d284 TouchSmart, ENVY Desktop 23-d290 TouchSmart, ENVY Desktop 23-f209eb TouchSmart, ENVY Desktop 23se-d309 TouchSmart, ENVY Desktop 23se-d394 TouchSmart, ENVY Desktop 23se-d494 TouchSmart, ENVY Notebook 14-2008tx, ENVY Notebook 14-2009tx, ENVY Notebook 14-2012tx, ENVY Notebook 14-2013tx, ENVY Notebook 14-2020nr, ENVY Notebook 14-2050se, ENVY Notebook 14-2054se, ENVY Notebook 14-2070nr, ENVY Notebook 14-2090ca, ENVY Notebook 14-2161se, ENVY Notebook 14-2195la, ENVY Notebook 15-1101tx, ENVY Notebook 15-1102tx, ENVY Notebook 15-1103tx, ENVY Notebook 15-1104tx, ENVY Notebook 15-1109br, ENVY Notebook 15-1111tx, ENVY Notebook 15-1130ef, ENVY Notebook 15-1150es, ENVY Notebook 15-1150nr, ENVY Notebook 15-1155nr, ENVY Notebook 15-1170ez, ENVY Notebook 15-1190eo, ENVY Notebook 15-1195eo, ENVY Notebook 15-1270ca, ENVY Notebook 15-1970ez, ENVY Notebook 15-3006tx, ENVY Notebook 15-3021tx, ENVY Notebook 15-3090la, ENVY Notebook 17-2002tx, ENVY Notebook 17-2070nr, ENVY Notebook 17-2090nr, ENVY Notebook 17-2100tx, ENVY Notebook 17-2111tx, ENVY Notebook 17-2195ca, ENVY Notebook 17-2280nr, ENVY Notebook 17-2290nr 3D, ENVY Notebook 17-3070nr, ENVY Notebook 17-3077nr, ENVY Notebook 17-3090nr, ENVY Notebook 17-3095ca, ENVY Notebook 17-3095la, ENVY Notebook 17-3270nr, ENVY Notebook 17-3277nr, ENVY Notebook 17-3290nr, ENVY Notebook dv6t-7300, ENVY Sleekbook 4-1016nr, ENVY Sleekbook 4-1047tx, ENVY Sleekbook 4-1055tx, ENVY Sleekbook 4-1105dx, ENVY Sleekbook 4-1106tu, ENVY Sleekbook 4-1107tu, ENVY Sleekbook 4-1110us, ENVY Sleekbook 4-1115dx, ENVY Sleekbook 4-1117nr, ENVY Sleekbook 4-1195ca, ENVY Sleekbook 4t-1000 (CTO), ENVY Sleekbook 6-1006tx, ENVY Sleekbook 6-1010us, ENVY Sleekbook 6-1014nr, ENVY Sleekbook 6-1015nr, ENVY Sleekbook 6-1017cl, ENVY Sleekbook 6-1019nr, ENVY Sleekbook 6-1040ca, ENVY Sleekbook 6-1047cl, ENVY Sleekbook 6-1048ca, ENVY Sleekbook 6-1050ex, ENVY Sleekbook 6-1050sx, ENVY Sleekbook 6-1080ex, ENVY Sleekbook 6-1080sx, ENVY Sleekbook 6-1083ca, ENVY Sleekbook 6-1101es, ENVY Sleekbook 6-1150ex, ENVY Sleekbook 6-1150sx, ENVY Sleekbook 6-1155ex, ENVY Sleekbook 6-1155sx, ENVY Ultrabook 4-1015dx, ENVY Ultrabook 4-1017nr, ENVY Ultrabook 4-1019wm, ENVY Ultrabook 4-1030ca, ENVY Ultrabook 4-1030us, ENVY Ultrabook 4-1035tx, ENVY Ultrabook 4-1038nr, ENVY Ultrabook 4-1043cl, ENVY Ultrabook 4-1050ca, ENVY Ultrabook 4-1101tx, ENVY Ultrabook 4-1111tx, ENVY Ultrabook 4-1121tu, ENVY Ultrabook 4-1127tu, ENVY Ultrabook 4-1130us, ENVY Ultrabook 4-1150la, ENVY Ultrabook 4-1155la, ENVY Ultrabook 6-1070el, ENVY Ultrabook 6-1100sl, ENVY Ultrabook 6-1106ed, ENVY Ultrabook Spectre 14-3009tu, ENVY Ultrabook Spectre 14-3010nr, ENVY Ultrabook Spectre 14-3017nr, ENVY Ultrabook Spectre 14-3018tu, ENVY Ultrabook Spectre 14-3090ca, ENVY Ultrabook Spectre 14-3090LA, ENVY Ultrabook Spectre 14-3210nr, ENVY Ultrabook Spectre 14t-3100, Folio 13 Notebook 13-1000ea, Folio 13 Notebook 13-1000el, Folio 13 Notebook 13-1000en, Folio 13 Notebook 13-1000eo, Folio 13 Notebook 13-1000ex, Folio 13 Notebook 13-1001er, Folio 13 Notebook 13-1001tu, Folio 13 Notebook 13-1003tu, Folio 13 Notebook 13-1004tu, Folio 13 Notebook 13-1005tu, Folio 13 Notebook 13-1007tu, Folio 13 Notebook 13-1008tu, Folio 13 Notebook 13-1010ef, Folio 13 Notebook 13-1010es, Folio 13 Notebook 13-1012tu, Folio 13 Notebook 13-1013tu, Folio 13 Notebook 13-1015tu, Folio 13 Notebook 13-1016tu, Folio 13 Notebook 13-1017tu, Folio 13 Notebook 13-1020ea, Folio 13 Notebook 13-1020el, Folio 13 Notebook 13-1020us, Folio 13 Notebook 13-1029wm, Folio 13 Notebook 13-1035nr, Folio 13 Notebook 13-1050ca, Folio 13 Notebook 13-1050ez, Folio 13 Notebook 13-1050la, Folio 13 Notebook 13-1051nr, Folio 13 Notebook 13-1053ca, Folio 13 Notebook 13-2000, Folio 13 Notebook Promo 2000, Mobile Thin Client 6360t, Pavilion 20-b004la, Pavilion 20-b010, Pavilion 20-b010z, Pavilion 20-b013w, Pavilion 20-b014, Pavilion 20-b014l, Pavilion 20-b019d, Pavilion 20-b034, Pavilion 20-b110z, Pavilion 20-b115z, Pavilion 20-b239, Pavilion 20-b303la, Pavilion 20-b304, Pavilion 20-b310, Pavilion 20-b313w, Pavilion 20-b314, Pavilion 20-b319d, Pavilion 20-b323w, Pavilion 23-1016, Pavilion 23-1020, Pavilion 23-b002es, Pavilion 23-b010, Pavilion 23-b011, Pavilion 23-b012, Pavilion 23-b037c, Pavilion 23-b201la, Pavilion 23-b229, Pavilion 23-b230la, Pavilion 23-b231, Pavilion 23-b232, Pavilion 23-b237c, Pavilion 23-b237la, Pavilion 23-b240xt, Pavilion 23-b241, Pavilion 23-b244, Pavilion 23-b309, Pavilion 23-b319, Pavilion 23-b320, Pavilion 23-b329c, Pavilion 23-b364, Pavilion 23-b390, Pavilion 23-b396, Pavilion Entertainment Notebook dm4-3002tx, Pavilion Entertainment Notebook dm4-3005tx, Pavilion Entertainment Notebook dm4-3013cl, Pavilion Entertainment Notebook dm4-3050us, Pavilion Entertainment Notebook dm4-3052nr, Pavilion Entertainment Notebook dm4-3055dx, Pavilion Entertainment Notebook dm4-3090se, Pavilion Entertainment Notebook dv6-1149wm, Pavilion Entertainment Notebook dv6-3287cl, Pavilion Entertainment Notebook dv6-4051nr, Pavilion Entertainment Notebook dv6-4053ca, Pavilion Entertainment Notebook dv6-6104ca, Pavilion Entertainment Notebook dv6-6104nr, Pavilion Entertainment Notebook dv6-6105tx, Pavilion Entertainment Notebook dv6-6106nr, Pavilion Entertainment Notebook dv6-6106si, Pavilion Entertainment Notebook dv6-6108tx, Pavilion Entertainment Notebook dv6-6108us, Pavilion Entertainment Notebook dv6-6110us, Pavilion Entertainment Notebook dv6-6111nr, Pavilion Entertainment Notebook dv6-6112nr, Pavilion Entertainment Notebook dv6-6113cl, Pavilion Entertainment Notebook dv6-6114tx, Pavilion Entertainment Notebook dv6-6115nr, Pavilion Entertainment Notebook dv6-6116nr, Pavilion Entertainment Notebook dv6-6117dx, Pavilion Entertainment Notebook dv6-6118nr, Pavilion Entertainment Notebook dv6-6119wm, Pavilion Entertainment Notebook dv6-6120us, Pavilion Entertainment Notebook dv6-6121he, Pavilion Entertainment Notebook dv6-6123cl, Pavilion Entertainment Notebook dv6-6123nr, Pavilion Entertainment Notebook dv6-6126nr, Pavilion Entertainment Notebook dv6-6127cl, Pavilion Entertainment Notebook dv6-6128ca, Pavilion Entertainment Notebook dv6-6128nr, Pavilion Entertainment Notebook dv6-6130us, Pavilion Entertainment Notebook dv6-6131us, Pavilion Entertainment Notebook dv6-6135ca, Pavilion Entertainment Notebook dv6-6135dx, Pavilion Entertainment Notebook dv6-6138nr, Pavilion Entertainment Notebook dv6-6140us, Pavilion Entertainment Notebook dv6-6144ca, Pavilion Entertainment Notebook dv6-6145ca, Pavilion Entertainment Notebook dv6-6145dx, Pavilion Entertainment Notebook dv6-6148ca, Pavilion Entertainment Notebook dv6-6148nr, Pavilion Entertainment Notebook dv6-6149nr, Pavilion Entertainment Notebook dv6-6150sl, Pavilion Entertainment Notebook dv6-6150us, Pavilion Entertainment Notebook dv6-6153ca, Pavilion Entertainment Notebook dv6-6153cl, Pavilion Entertainment Notebook dv6-6157nr, Pavilion Entertainment Notebook dv6-6157tx, Pavilion Entertainment Notebook dv6-6158nr, Pavilion Entertainment Notebook dv6-6159us, Pavilion Entertainment Notebook dv6-6161he, Pavilion Entertainment Notebook dv6-6163cl, Pavilion Entertainment Notebook dv6-6167cl, Pavilion Entertainment Notebook dv6-6168tx, Pavilion Entertainment Notebook dv6-6169us, Pavilion Entertainment Notebook dv6-6170us, Pavilion Entertainment Notebook dv6-6171tx, Pavilion Entertainment Notebook dv6-6173cl, Pavilion Entertainment Notebook dv6-6175ca, Pavilion Entertainment Notebook dv6-6180us, Pavilion Entertainment Notebook dv6-6181nr, Pavilion Entertainment Notebook dv6-6183nr, Pavilion Entertainment Notebook dv6-6185la, Pavilion Entertainment Notebook dv6-6185nr, Pavilion Entertainment Notebook dv6-6186nr, Pavilion Entertainment Notebook dv6-6190us, Pavilion Entertainment Notebook dv6-6191es, Pavilion Entertainment Notebook dv6-6193ca, Pavilion Entertainment Notebook dv6-6193ss, Pavilion Entertainment Notebook dv6-6194es, Pavilion Entertainment Notebook dv6-6194ss, Pavilion Entertainment Notebook dv6-6195ca, Pavilion Entertainment Notebook dv6-6195es, Pavilion Entertainment Notebook dv6-6b48nr, Pavilion Entertainment Notebook dv6-6c10tx, Pavilion Entertainment Notebook dv6-6c11nr, Pavilion Entertainment Notebook dv6-6c12ss, Pavilion Entertainment Notebook dv6-6c13nr, Pavilion Entertainment Notebook dv6-6c14nr, Pavilion Entertainment Notebook dv6-6c15nr, Pavilion Entertainment Notebook dv6-6c19tx, Pavilion Entertainment Notebook dv6-6c35dx, Pavilion Entertainment Notebook dv6-6c40ca, Pavilion Entertainment Notebook dv6-6c40se, Pavilion Entertainment Notebook dv6-6c40us, Pavilion Entertainment Notebook dv6-6c43nr, Pavilion Entertainment Notebook dv6-6c80la, Pavilion Entertainment Notebook dv6-6c85la, Pavilion Entertainment Notebook dv6-7020us, Pavilion Entertainment Notebook dv6-7024nr, Pavilion Entertainment Notebook dv6-7102tx, Pavilion Entertainment Notebook dv6-7105tx, Pavilion Entertainment Notebook dv6-7112he, Pavilion Entertainment Notebook dv6-7122he, Pavilion Entertainment Notebook dv6-7130sp, Pavilion Entertainment Notebook dv6-7134nr, Pavilion Entertainment Notebook dv6-7135nr, Pavilion Entertainment Notebook dv6-7137nr, Pavilion Entertainment Notebook dv6-7140ez, Pavilion Entertainment Notebook dv6-7180sl, Pavilion Entertainment Notebook dv7-4290us, Pavilion Entertainment Notebook dv7-4293nr, Pavilion Entertainment Notebook dv7-4294nr, Pavilion Entertainment Notebook dv7-4295us, Pavilion Entertainment Notebook dv7-4296nr, Pavilion Entertainment Notebook dv7-4297cl, Pavilion Entertainment Notebook dv7-5000 Series, Pavilion Entertainment Notebook dv7-5070ca, Pavilion Entertainment Notebook dv7-6107tx, Pavilion Entertainment Notebook dv7-6108tx, Pavilion Entertainment Notebook dv7-6109tx, Pavilion Entertainment Notebook dv7-6110tx, Pavilion Entertainment Notebook dv7-6111tx, Pavilion Entertainment Notebook dv7-6123cl, Pavilion Entertainment Notebook dv7-6135dx, Pavilion Entertainment Notebook dv7-6143cl, Pavilion Entertainment Notebook dv7-6156nr, Pavilion Entertainment Notebook dv7-6157nr, Pavilion Entertainment Notebook dv7-6158ca, Pavilion Entertainment Notebook dv7-6160ca, Pavilion Entertainment Notebook dv7-6163cl, Pavilion Entertainment Notebook dv7-6163us, Pavilion Entertainment Notebook dv7-6171ei, Pavilion Entertainment Notebook dv7-6175us, Pavilion Entertainment Notebook dv7-6178us, Pavilion Entertainment Notebook dv7-6179us, Pavilion Entertainment Notebook dv7-6185us, Pavilion Entertainment Notebook dv7-6187cl, Pavilion Entertainment Notebook dv7-6191nr, Pavilion Entertainment Notebook dv7-6195us, Pavilion Entertainment Notebook dv7-6197ca, Pavilion Entertainment Notebook dv7-6199us, Pavilion Entertainment Notebook dv7-6b32us, Pavilion Entertainment Notebook dv7-6b55dx, Pavilion Entertainment Notebook dv7-6b63us, Pavilion Entertainment Notebook dv7-6b71nr, Pavilion Entertainment Notebook dv7-6b73nr, Pavilion Entertainment Notebook dv7-6b75nr, Pavilion Entertainment Notebook dv7-6b77dx, Pavilion Entertainment Notebook dv7-6b91nr, Pavilion Entertainment Notebook dv7-6c05ss, Pavilion Entertainment Notebook dv7-6c20us, Pavilion Entertainment Notebook dv7-6c27cl, Pavilion Entertainment Notebook dv7-6c43cl, Pavilion Entertainment Notebook dv7-6c54ea, Pavilion Entertainment Notebook dv7-6c90us, Pavilion Entertainment Notebook dv7-6c95dx, Pavilion Notebook 15t-e000, Pavilion Notebook dm4-3103tx, Pavilion Notebook dm4-3104tu, Pavilion Notebook dm4-3105tx, Pavilion Notebook dm4-3106tx, Pavilion Notebook dm4-3107tx, Pavilion Notebook dm4-3110tx, Pavilion Notebook dm4-3111tx, Pavilion Notebook dm4-3112tx, Pavilion Notebook dm4-3113tx, Pavilion Notebook dm4-3115tx, Pavilion Notebook dm4-3117tx, Pavilion Notebook dm4-3170se, Pavilion Notebook dm4-3177nr, Pavilion Notebook dm4-3180la, Pavilion Notebook dv6t-6c00 (CTO), Pavilion Notebook dv6t-7000 (CTO), Pavilion Notebook dv6tqe Quad Edition, Pavilion Notebook dv6z Quad Edition (CTO), Pavilion Notebook dv7t-7000, Pavilion Notebook dv7t-7200, Pavilion Notebook g4-2002tx, Pavilion Notebook g4-2003tx, Pavilion Notebook g4-2007tx, Pavilion Notebook g4-2008tu, Pavilion Notebook g4-2009tx, Pavilion Notebook g4-2010tx, Pavilion Notebook g4-2011tx, Pavilion Notebook g4-2012tx, Pavilion Notebook g4-2014tx, Pavilion Notebook g6-1104ax, Pavilion Notebook g6-2020tx, Pavilion Notebook g6-2023tx, Pavilion Notebook g6-2070ee, Pavilion Notebook g6-2070se, Pavilion Notebook g6-2071ee, Pavilion Notebook g6-2071se, Pavilion Notebook g6-2072ee, Pavilion Notebook g6-2072se, Pavilion Notebook g6-2073ca, Pavilion Notebook g6-2080ee, Pavilion Notebook g6-2080se, Pavilion Notebook g6-2081ee, Pavilion Notebook g6-2081se, Pavilion Notebook g6-2082ee, Pavilion Notebook g6-2082se, Pavilion Notebook g6-2085ex, Pavilion Notebook g6-2085sx, Pavilion Notebook g6-2086ex, Pavilion Notebook g6-2086sx, Pavilion Notebook g6-2090ex, Pavilion Notebook g6-2090sx, Pavilion Notebook g6-2095ex, Pavilion Notebook g6-2095sx, Pavilion Notebook g6-2096ex, Pavilion Notebook g7-1117cl, Pavilion Notebook g7-1154nr, Pavilion Notebook g7-1311nr, Pavilion Notebook g7-1312nr, Pavilion Notebook g7-1335eg, Pavilion Notebook g7-1355dx, Pavilion Notebook g7-1358dx, Pavilion Notebook g7-1365dx, Pavilion Notebook m6-1002tx, Pavilion Notebook m6-1005tx, Pavilion Notebook m6-1006tx, Pavilion Notebook m6-1008tx, Pavilion Notebook m6-1009tx, Pavilion Notebook m6-1021tx, Pavilion Notebook m6-1045dx, Pavilion Notebook m6-1054ca, Pavilion Notebook m6-1058ca, Point of Sale (POS) System RP7 Model 7800 (RP7800), ProBook 4341s, ProBook 6360b, ProBook 6460b, ProBook 6465b, ProBook 6470b, ProBook 6560b, ProBook 6570b, TouchSmart 420-1172la, TouchSmart 520-1032; Lenovo: Essential G580, Essential G585, G470 Series, IdeaCentre Q190, IdeaPad N580, IdeaPad N581, IdeaPad N585, IdeaPad N586, IdeaPad P500, IdeaPad P580, IdeaPad U310, IdeaPad Y480, IdeaPad Y580, IdeaPad Z500, ThinkCentre M72e Tiny, ThinkPad Edge E430, ThinkPad Edge E430c, ThinkPad Edge E435, ThinkPad Edge E530, ThinkPad Edge E530c, ThinkPad Edge E535, ThinkPad Edge S430, ThinkPad T420, ThinkPad T420i, ThinkPad T420s, ThinkPad W520 Series (dual-core models w/2 SODIMM), ThinkPad W520 Series (quad-core models w/4 SODIMM), ThinkPad W701 Series, ThinkPad W701ds Series, ThinkPad X1 (not-Carbon); MiTAC: Maestro 650, Maestro 680; NEC: VersaPro UltraLite VJ13E/BB-E, VersaPro UltraLite VJ17H/BB-E, VersaPro UltraLite VK13E/BB-E, VersaPro UltraLite VK17H/BB-E, VersaPro VX VJ19E/XE, VersaPro VX VJ24L/XE, VersaPro VX VK19E/XE, VersaPro VX VK24L/XE; Panasonic: Toughbook 52 Mk4 CF-52; Samsung: Chromebox Series 3; Toshiba: DX Desktop DX730-009, DX Desktop DX730-00J, DX Desktop DX730-01C00G, DX Desktop DX730-01C011, DX Desktop DX730-032, DX Desktop DX730-1004XT, DX Desktop DX730-1007XT, DX Desktop DX730-10K, DX Desktop DX730-10N, DX Desktop DX730-ST6N01, DX Desktop DX730-ST6N02, DX Desktop DX730-ST6N03, DX Desktop DX735-D3201, DX Desktop DX735-D3204, DX Desktop DX735-D3302, DX Desktop DX735-D3330, DX Desktop DX735-D3360, DX Desktop DX735-ST5N01, DX Desktop DX735-ST5N02, LX Desktop LX815-D1210, LX Desktop LX830-004, LX Desktop LX830-ST2N01, LX Desktop LX835-D3203, LX Desktop LX835-D3210, Portege R830-1FT, Portege R830-S8320, Portege R830-S8330, Portege R830-S8332, Portege R830-SP3131L, Portege R830-SP3137L, Portege R830-SP3138L, Portege R830-SP3164M, Portege R830-SP3173M, Portege R830-SP3174M, Portege R830-SP3276KM, Portege R835-SP3132L, Portege R835-SP3133L, Portege R835-SP3134L, Portege R835-SP3275M, Qosmio F750-065, Qosmio F750-066, Qosmio F750-067, Satellite C40-A105X, Satellite C40-A106, Satellite C40-A106R, Satellite C40-A107, Satellite C40-A111, Satellite C40D-A4162KM, Satellite C40D-A4162WM, Satellite C45-ASP4201KL, Satellite C45-ASP4202FL, Satellite C45-ASP4206FL, Satellite C45-ASP4307FL, Satellite C50-A102, Satellite C50-ASP5260FM, Satellite C50-ASP5301FA, Satellite C50-ASP5302FA, Satellite C50D-A-00D, Satellite C50D-A-00Y, Satellite C50D-A-023, Satellite C50D-A-024, Satellite C50D-A-133, Satellite C50D-A-138, Satellite C50D-A-13F, Satellite C50D-A-149, Satellite C50D-A00L, Satellite C50D-A022, Satellite C50D-A025, Satellite C50D-A03J, Satellite C50D-ABT2N11, Satellite C50D-ABT3N11, Satellite C50D-ASP5261WM, Satellite C50D-AST2NX1, Satellite C50D-AST3NX1, Satellite C50D-AST3NX2, Satellite C50D-AST3NX3, Satellite C50D-B-10W, Satellite C50D-B-112, Satellite C55D-A5107, Satellite C55D-A5108, Satellite C55D-A5120, Satellite C55D-A5146, Satellite C55D-A5150, Satellite C55D-A5163, Satellite C55D-A5170, Satellite C55D-A5175, Satellite C55D-A5201, Satellite C55D-A5206, Satellite C55D-A5208, Satellite C55D-A5240, Satellite C55D-A5240NR, Satellite C55D-A5304, Satellite C55D-A5333, Satellite C55D-A5340, Satellite C55D-A5344, Satellite C55D-A5346, Satellite C55D-A5362, Satellite C55D-A5372, Satellite C55D-A5380, Satellite C55D-A5381, Satellite C55D-A5382, Satellite C55Dt-A5162, Satellite C55Dt-A5233, Satellite C55Dt-A5250, Satellite C55Dt-A5306, Satellite C75D-A7102, Satellite C75D-A7130, Satellite C75D-A7265NR, Satellite C75D-A7286, Satellite C75D-A7340, Satellite C75D-A7370, Satellite C800-1003X, Satellite C800-1008X, Satellite C840, Satellite C840-1014X, Satellite C840-1014XR, Satellite C840-1032, Satellite C840-2001, Satellite C845-S4230, Satellite C845-SP4143SL, Satellite C845-SP4201SL, Satellite C845-SP4277KM, Satellite C845-SP4301SA, Satellite C845-SP4
Weight & dimensions
Width
67.6 mm
Height
30 mm
Packaging data
Package type
SO-DIMM
Other features
Chips organisation
x8
Number of pins
204
Replacement for
A4105740 (Dell); A5039653 (Dell); 634091-001 (HP/Compaq); QP013AA (HP/Compaq)
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:28:27
Uk has collected 4 expert reviews for Kingston Technology System Specific Memory 8GB DDR3 1333MHz SODIMM Module memory module 1 x 8 GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)