Kingston Technology logo

Kingston Technology USB microSD Reader + Card card reader Red

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14032
Info modified on:
12 Feb 2024, 10:12:05
End of life date:
08 Feb 2024
Short summary description Kingston Technology USB microSD Reader + Card card reader Red:

Kingston Technology USB microSD Reader + Card, Red, 3.8 g, 3.5 MB/s, 13 MB/s, Windows Vista 2 Windows 2000 SP3 and above, WinXP SP1 and above Mac OS 10.x and above

Long summary description Kingston Technology USB microSD Reader + Card card reader Red:

Kingston Technology USB microSD Reader + Card. Product colour: Red. Weight: 3.8 g. Write speed: 3.5 MB/s, Read speed: 13 MB/s. Compatible operating systems: Windows Vista 2 Windows 2000 SP3 and above, WinXP SP1 and above Mac OS 10.x and above

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.