location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler Exodia M USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Exodia M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTXM/32GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617326185 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:07:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology DataTraveler Exodia M USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Moving cap design protects USB connector
  • - Multiple colour options by capacity
  • - Loop easily attaches to key rings
Warranty: 5 Years
Long product name Kingston Technology DataTraveler Exodia M USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Kingston Technology DataTraveler Exodia M USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB, USB 3.2 Gen 1, 67.4 x 21.8 x 11.6 mm, 10 g
More>>>
Kingston Technology DataTraveler Exodia M USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Kingston Technology DataTraveler Exodia M USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston DataTraveler® Exodia™ M features USB 3.2 Gen 1 performance for easy access to laptops, desktop PCs, monitors and other digital devices. DT Exodia M allows quick transfers and convenient storage of documents, music, videos and more. It’s available in multiple stylish colour options that correspond to capacities of up to 256GB1. Its practical design makes it an ideal on-the-go storage solution whether at work, home or school. DT Exodia M is backed by a five-year warranty, free technical support and legendary Kingston® reliability.

Functional design
Moving cap design protects USB connector and your data when not in use.

Convenience at your fingertips
The lightweight USB 3.2 Gen 1 compliant storage solution delivers quick file transfers.

Ultimate portability
Range of capacities with colourful cap and a loop that easily attaches to key rings.

Short summary description Kingston Technology DataTraveler Exodia M USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Kingston Technology DataTraveler Exodia M USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler Exodia M, 32 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Slide, 10 g, Black

Long summary description Kingston Technology DataTraveler Exodia M USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Kingston Technology DataTraveler Exodia M USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler Exodia M. Capacity: 32 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Slide. Weight: 10 g. Product colour: Black

Performance
Capacity *
32 GB
Device interface *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Compatible operating systems
Windows 11, 10, 8.1, macOS (v.10.14.x +), Linux (v. 2.6.x +), Chrome OS
Design
Form factor *
Slide
Product colour *
Black
Key ring
Yes
Weight & dimensions
Width
67.4 mm
Depth
21.8 mm
Height
11.6 mm
Weight
10 g
Packaging content
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Logistics data
Harmonized System (HS) code
84717070
Brand Image Product code Product Stock Price from
Kingston Technology DataTraveler 64GB USB3.2 Gen 1 Exodia M (Black + Blue) Kingston Technology DataTraveler 64GB USB3.2 Gen 1 Exodia M (Black + Blue)
(show image)
DTXM/64GB 64GB USB3.2 Gen 1 DataTraveler Exodia M (Black + Blue) 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler 128GB USB3.2 Gen1 Exodia M (Black + Red) Kingston Technology DataTraveler 128GB USB3.2 Gen1 Exodia M (Black + Red)
(show image)
DTXM/128GB 128GB USB3.2 Gen1 DataTraveler Exodia M (Black + Red) 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler 256GB USB3.2 Gen1 Exodia M (Black + Teal) Kingston Technology DataTraveler 256GB USB3.2 Gen1 Exodia M (Black + Teal)
(show image)
DTXM/256GB 256GB USB3.2 Gen1 DataTraveler Exodia M (Black + Teal) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)