Kingston Technology logo

Kingston Technology DataTraveler Vault Privacy 4GB USB flash drive USB Type-A 2.0 Blue

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33409
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler Vault Privacy 4GB USB flash drive USB Type-A 2.0 Blue:

Kingston Technology DataTraveler Vault Privacy 4GB, 4 GB, USB Type-A, 2.0, 24 MB/s, Cap, Blue

Long summary description Kingston Technology DataTraveler Vault Privacy 4GB USB flash drive USB Type-A 2.0 Blue:

Kingston Technology DataTraveler Vault Privacy 4GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 24 MB/s, Write speed: 10 MB/s. Form factor: Cap. Password protection. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.