Bullet Points Kingston Technology DataTraveler Secure - Privacy Edition USB flash drive 2 GB USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2 GB USB Type-A
- - Read speed: 256 MB/s
- - Form factor: Cap
Long product name Kingston Technology DataTraveler Secure - Privacy Edition USB flash drive 2 GB USB Type-A
:
The long product name of Kingston Technology DataTraveler Secure - Privacy Edition USB flash drive 2 GB USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
System Specific
More>>>
Kingston Technology DataTraveler Secure - Privacy Edition USB flash drive 2 GB USB Type-A:
The official description of Kingston Technology DataTraveler Secure - Privacy Edition USB flash drive 2 GB USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.
Short summary description Kingston Technology DataTraveler Secure - Privacy Edition USB flash drive 2 GB USB Type-A:
This short summary of the Kingston Technology DataTraveler Secure - Privacy Edition USB flash drive 2 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology DataTraveler Secure - Privacy Edition, 2 GB, USB Type-A, 256 MB/s, Cap
Long summary description Kingston Technology DataTraveler Secure - Privacy Edition USB flash drive 2 GB USB Type-A:
This is an auto-generated long summary of Kingston Technology DataTraveler Secure - Privacy Edition USB flash drive 2 GB USB Type-A based on the first three specs of the first five spec groups.
Kingston Technology DataTraveler Secure - Privacy Edition. Capacity: 2 GB, Device interface: USB Type-A, Read speed: 256 MB/s. Form factor: Cap